EN
  • EN
  • DE

BGY588C

Part No BGY588C
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC PUSH-PULL AMP 550MHZ SOT115J
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Applications CATV
Output Type Push-Pull
Number of Circuits 1
Operating Supply Current 325mA
Case / Package SOT115J
Win Source Part Number 201225-BGY588C
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BGY588C CAD Model

Description

The BGY588C, manufactured by NXP Semiconductors, is a high-quality RF (radio frequency) power amplifier module designed for a range of applications. This robust product is particularly tailored for use in CATV (Cable Television) systems, where it serves as a critical component in ensuring clear signal amplification over a broad frequency range.

Key Features

  • Frequency Range: The BGY588C operates efficiently across a wide frequency spectrum, making it versatile for various CATV bandwidth requirements.
  • High Gain: With its high gain performance, this amplifier module can boost weak signals to required levels, ensuring high-quality transmission and reception.
  • Low Distortion: The product is engineered to maintain signal fidelity, offering low distortion levels that contribute to superior audio and video quality in CATV systems.
  • Thermal Protection: The BGY588C comes with built-in thermal protection features, safeguarding the module from overheating and ensuring reliable operation under different environmental conditions.
  • Power Efficiency: Designed with power efficiency in mind, the module helps reduce operational costs by minimizing power consumption without compromising performance.

Applications

The BGY588C is ideally suited for use in a variety of CATV-related applications. It is commonly employed in:

  • Distribution amplifiers in CATV networks
  • Headend amplifiers for signal processing
  • Hybrid fiber-coaxial (HFC) infrastructure
  • Line extenders and system amplifiers

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BGY588C is no exception. The product is built to meet stringent industry standards, ensuring long-term reliability and performance. Customers can trust the BGY588C for consistent operation and durability in their CATV systems.

Conclusion

With its comprehensive features and reliable performance, the BGY588C from NXP Semiconductors stands out as a top choice for CATV system amplification needs. Whether for use in residential or commercial environments, this power amplifier module is designed to deliver clear, high-quality signals, contributing to an optimal viewing and listening experience.

You May Also Be Interested in

Texas Instruments
Lowest to $3.2870
Intersil
Video Front End 24-Pin QSOP / IC VIDEO FRONT END AMP 24-QSOP
Need more? Email Us
MACOM Technology Solutions
IC AMP CATV 20QFN
Need more? Email Us
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $0.6722
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Intersil
IC BUFFER GAMMA 10-CHAN 28HTSSOP
Lowest to $1.9508
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess