EN
  • EN
  • DE

DSPIC33FJ256MC710A-E/PF

Part No DSPIC33FJ256MC710A-E/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Core Processor dsPIC
Data Bus Width 16-Bit
Speed 40 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
The number of I/O 85
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 30K x 8
Supply Voltage 3V ~ 3.6V
Data Converters A/D 24x10/12b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Family Part Number DSPIC33FJ256MC710A
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 723282-DSPIC33FJ256MC710A-E/PF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ256MC710A-E/PF CAD Model

Description

Microchip Technology DSPIC33FJ256MC710A-E/PF

The Microchip Technology DSPIC33FJ256MC710A-E/PF is a high-performance, 16-bit Digital Signal Controller (DSC) that blends the benefits of a microcontroller (MCU) with the computational prowess of a Digital Signal Processor (DSP), creating an ideal solution for applications requiring complex algorithms and control processes. This DSC is part of Microchip's dsPIC33F family and is specifically designed to support demanding applications such as motor control, power conversion, and industrial automation.

Key Features:

  • Core: 16-bit dsPIC33F with 40 MIPS performance, enabling efficient data manipulation and high-speed computation for real-time applications.
  • Memory: Comes with 256 KB of Flash memory and 30 KB of RAM, providing ample space for application code and data storage.
  • Advanced Peripherals: Includes a variety of peripherals such as PWM outputs, input capture, timers, and serial communication interfaces (UART, SPI, I2C).
  • Robust I/O: Offers up to 85 General Purpose I/O pins that are 5V tolerant, enhancing compatibility with a wide range of sensors and actuators.
  • Analog Features: Equipped with a 10-bit Analog-to-Digital Converter (ADC) with multiple channels, enabling precise measurement of analog signals.
  • Motor Control PWMs: Features specialized PWM outputs that can be used for advanced motor control applications, including sensorless BLDC and PMSM motor control.
  • On-chip Oscillator: Features an internal oscillator for reliable operation and reduced external component count.

Package and Temperature Range:

The DSPIC33FJ256MC710A-E/PF comes in a 100-pin TQFP package, ensuring a compact footprint for space-constrained applications. It is designed to operate over the industrial temperature range, making it suitable for harsh environments.

Applications:

With its powerful combination of DSP and MCU features, the DSPIC33FJ256MC710A-E/PF is ideal for a broad range of applications, including:

  • Advanced Motor Control Systems
  • Power Supply and Power Management
  • Industrial Automation and Process Control
  • Automotive and Transportation
  • Audio Processing and Consumer Electronics

Overall, the DSPIC33FJ256MC710A-E/PF by Microchip Technology provides a versatile and efficient solution for engineers looking to implement sophisticated control systems with demanding processing requirements.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess