EN
  • EN
  • DE
  • IT

EVB9514

Part No EVB9514
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description EVALUATION BOARD FOR LAN9514  /  LAN9514 Ethernet Controller (PHY and MAC) Interface Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Package Box
Type Interface
Function Ethernet Controller (PHY and MAC)
Embedded No
Utilized IC / Part LAN9514
Primary Attributes Single Chip Hi-Speed USB to 10/100 Ethernet
Supplied Contents Board(s)
Secondary Attributes Full Duplex and HP Auto-MDIX Support, 10BASE-T and 100BASE-TX
Base Product Number EVB9514
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A3
HTSUS 8473.30.1180
Other Names 638-1094,EVB9514LC
Standard Package 1
Win Source Part Number 1048051-EVB9514
Ultra Librarian 3D Model Ultra Librarian EVB9514 CAD Model

Description

Microchip Technology's EVB9514: A High-Performance Motor Control Solution

The EVB9514 is a state-of-the-art motor control evaluation board from the industry-leading Microchip Technology. Designed to facilitate the development and testing of motor control applications, the EVB9514 is a versatile platform that supports a wide range of motor types, including Brushless DC (BLDC), Permanent Magnet Synchronous Motors (PMSM), and stepper motors.

At the heart of the EVB9514 lies the powerful dsPIC33 Digital Signal Controller (DSC), which provides the computational horsepower necessary for advanced motor control algorithms. This DSC is optimized for applications that require precise control of motor speed, torque, and position. With its high-speed PWM outputs and robust analog features, the EVB9514 is ideal for designing energy-efficient and precise motor control systems.

The evaluation board comes equipped with an onboard debugger/programmer, simplifying the process of code development and debugging. This feature allows developers to program and test their applications without the need for additional hardware, making the EVB9514 a cost-effective solution for rapid prototyping.

Connectivity is a strong suit of the EVB9514, offering multiple communication interfaces, including CAN, UART, SPI, and I2C. This ensures that the board can easily integrate with other systems and components within a larger ecosystem. Additionally, the board provides a variety of expansion options through its MikroElektronika mikroBUS™ interface, allowing for effortless hardware scalability.

The EVB9514 is not just about hardware; it is also supported by Microchip's robust software development tools. The MPLAB® X Integrated Development Environment (IDE) and the MPLAB® XC16 Compiler are available to streamline the development process, from writing and compiling code to testing and debugging. With the help of these tools and the comprehensive documentation provided, engineers can quickly bring their motor control projects from concept to reality.

Whether for industrial automation, consumer electronics, or automotive applications, the Microchip Technology EVB9514 evaluation board is an exceptional choice for professionals seeking a high-performance motor control solution.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR BQ2450 / BQ24250 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
DLP LIGHTCRAFTER 4500 / DLP4500 Projection DLP Reference Design Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC720LP3E / HMC720LP3E Clock Buffer Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
TDK InvenSense
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADAU1772 / ADAU1772 CODEC Audio Evaluation Board
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess