EN
  • EN
  • DE
  • IT

FLASHPRO5

Part No FLASHPRO5
Manufacturer Microchip Technology
Catalog In - Circuit Programmers, Emulators, and Debuggers
Description HARDWARE PROGRAMMER SOC/FPGA / FPGA - Programmer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Programmers, Emulators, and Debuggers
Manufacturer Microchip Technology
Packaging Bulk
Type Programmer
For Use With/Related Products FPGA
Contents Board(s), Cable(s)
Base Product Number FLASHPRO5
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Part Number 1100-1179-ND,1100-1179,150-FLASHPRO5
Standard Package 1
Win Source Part Number 1323360-FLASHPRO5
Ultra Librarian 3D Model Ultra Librarian FLASHPRO5 CAD Model

Description

The FLASHPRO5 is a state-of-the-art programming tool from Microchip Technology, designed to meet the needs of contemporary electronics professionals. This device is specifically engineered to program Microchip's range of FPGAs and SoC FPGAs with unparalleled efficiency and reliability.

Key Features

  • High-Speed Programming: The FLASHPRO5 ensures rapid programming of devices, significantly reducing the time required for development cycles.
  • Wide Device Support: Compatible with a broad spectrum of Microchip's FPGAs and SoC FPGAs, the programmer offers versatility for various applications.
  • Advanced Security: With its secure programming features, the FLASHPRO5 helps protect intellectual property and prevents unauthorized copying of software.
  • User-Friendly Interface: The accompanying software provides an intuitive interface that simplifies the programming process, making it accessible for both novice and experienced users.
  • Portable Design: Its compact and lightweight form factor makes the FLASHPRO5 an ideal solution for both in-lab programming and field updates.

Applications

The FLASHPRO5 is perfect for a wide array of applications including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Automation
  • Telecommunications
  • Defense and Aerospace

Technical Specifications

Microchip Technology's FLASHPRO5 comes with technical specifications that ensure it meets the rigorous demands of modern electronic programming. It supports JTAG, SPI, and I2C protocols for communication and is compatible with both Windows and Linux operating systems.

Customer Support and Resources

Microchip Technology provides comprehensive support for the FLASHPRO5, including detailed documentation, a knowledge base, and customer support services to assist with any technical queries or challenges that may arise.

Ordering Information

To acquire the FLASHPRO5 programmer for your project, visit Microchip Technology's official website or contact an authorized distributor. Ensure you have the most current version of the device and software to take full advantage of its features and capabilities.

You May Also Be Interested in

Infineon Technologies
DEV USB TO I2C PROGRAMMER
Need more? Email Us
Microchip Technology
HARDWARE PROGRAMMER SOC/FPGA
Lowest to $410.5264
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
PROGRAMMING BOARD LTC2936 SSOP / LTC2936 - Programmer
Need more? Email Us
Renesas Electronics America
EMULATOR DEBUGGER E1
Need more? Email Us
Texas Instruments
XDS110 JTAG DEBUG PROBE
Lowest to $684.2106
Infineon Technologies
KIT ISR PROGRAMMING NO WARP
Need more? Email Us
Microchip Technology
PROGRAMMER MCU PICKIT5
Lowest to $112.6568
Microchip Technology
PROGRAMMER MCU PICKIT4 / PIC Micro? MCU MPLAB? Debugger, Programmer (In-Circuit/In-System)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $294.3610 $294.3610
2+ $263.9098 $527.8196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess