EN
  • EN
  • DE

HV852DB1

Part No HV852DB1
Manufacturer Microchip Technology
Catalog Custom Parts (E - I)
Description HV852DB1 Demo Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1231058-HV852DB1
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HV852DB1 CAD Model

Description

Microchip Technology HV852DB1 High-Voltage EL Lamp Driver

The HV852DB1 from Microchip Technology represents a cutting-edge solution designed for driving electroluminescent (EL) lamps with efficiency and reliability. This innovative driver is ideally suited for small-form-factor applications where space is at a premium, yet high-performance EL lamp driving is required.

The HV852DB1 operates by utilizing a high-voltage CMOS process, which enables it to drive EL lamps with an input voltage ranging from 2.5V to 5.5V. This voltage range makes it compatible with a variety of power sources, including standard batteries, making it an excellent choice for portable devices. The driver is capable of generating an output voltage up to 220Vpp, which is suitable for a wide range of EL lamp sizes, ensuring versatility across different applications.

One of the key features of the HV852DB1 is its integrated oscillator, which eliminates the need for external circuitry, saving space and reducing the overall component count. This integration also simplifies the design process, allowing for quicker development and deployment of applications utilizing EL lamps. Additionally, the device includes a built-in low-battery detector, which signals when the battery voltage falls below a preset threshold, ensuring consistent performance and reliability.

The HV852DB1 also offers an adjustable output voltage, which can be set through external resistors. This flexibility allows designers to fine-tune the brightness of the EL lamp to match specific application requirements. Furthermore, the driver incorporates a slew-rate limited output stage, which minimizes EMI and noise, making it an excellent choice for noise-sensitive electronic devices.

In terms of packaging, the HV852DB1 is available in a compact 10-MSOP package, which is conducive to space-constrained applications such as handheld devices, PDAs, and wearable technology. Its small footprint, combined with its high efficiency and low operating current, makes it an energy-saving solution for driving EL lamps in a variety of consumer and industrial products.

You May Also Be Interested in

Renesas Electronics America
IC Mcu 8 Bit Romless 64QFP
Lowest to $25.3277
TE Connectivity
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Nichicon
Need more? Email Us
L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us
TDK Corporation
French Electronic Distributor since 1988
Lowest to $0.1324
NXP / Nexperia
4000/14000/40000 Series 4-BIT Magnitude Comparator True Output PDSO16
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Hynix Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess