EN
  • EN
  • DE

EDJ2116EEBG-DJ-F-R

Part No EDJ2116EEBG-DJ-F-R
Manufacturer Micron Technology Inc.
Catalog Custom Parts (E - I)
Description DDR3 2G 128MX16 Tfbga
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TFBGA
RoHS Compliant
Win Source Part Number 1164573-EDJ2116EEBG-DJ-F-R
Categories Custom Parts
Manufacturer Micron Technology Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EDJ2116EEBG-DJ-F-R CAD Model

Description

The EDJ2116EEBG-DJ-F-R is a high-performance DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) module manufactured by Micron Technology Inc. This module is designed for applications requiring high bandwidth and low latency data access. As a DDR3 SDRAM, it offers significant improvements over previous generations of DRAM, including faster clock speeds and higher data transfer rates.

Applications:

  • High-performance computing
  • Data centers
  • Networking equipment
  • Graphics cards
  • Gaming consoles

Features:

  • High-speed DDR3 interface
  • High Bandwidth
  • Low Power Consumption
  • On-die termination (ODT)
  • Write leveling
  • Lead-free construction

Benefits:

  • Increased system performance due to faster data access.
  • Improved energy efficiency, reducing overall power consumption in high-performance systems.
  • Enhanced reliability through advanced memory management features.
  • Compatibility with a wide range of platforms supporting DDR3 memory.

Additional Details:

The EDJ2116EEBG-DJ-F-R module typically operates at standard DDR3 voltages (e.g., 1.5V) and is available in various densities. Its on-die termination (ODT) feature improves signal integrity at higher speeds, while write leveling ensures that data is written accurately. It is constructed using lead-free components to comply with environmental regulations.

You May Also Be Interested in

Mingtek
Lowest to $1.3456
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Fuji Electric
Lowest to $8.1612
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess