EN
  • EN
  • DE

1SS391-TE85L

Part No 1SS391-TE85L
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Average Rectified Current 100 mA
RoHS Non-Compliant
Win Source Part Number 976863-1SS391-TE85L
Categories OEM Parts(0-9)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1SS391-TE85L CAD Model

Description

The 1SS391-TE85L is a high-speed switching diode manufactured by Toshiba Semiconductor and Storage. This diode is designed for applications requiring rapid switching speeds and efficient performance in various electronic circuits.

Applications

  • High-speed switching circuits
  • Signal processing
  • Clipping and clamping circuits
  • Protection circuits in electronic devices
  • Mixer applications

Features

  • High-Speed Switching: Offers fast switching speeds, minimizing switching losses and improving circuit performance.
  • Low Forward Voltage Drop: Features a low forward voltage drop, enhancing circuit efficiency and reducing power consumption.
  • Small Signal Diode: Suitable for small signal applications, ensuring minimal signal distortion.
  • Surface Mount Package: Typically available in a small surface mount package, facilitating easy integration into compact electronic designs.
  • High Reliability: Manufactured by Toshiba, ensuring high quality and reliable performance.

Benefits

  • Improved Circuit Efficiency: The low forward voltage drop contributes to higher circuit efficiency and lower power dissipation.
  • Enhanced Switching Performance: The high-speed switching capability allows for improved signal processing and faster response times.
  • Compact Design: The small surface mount package enables the creation of more compact and efficient electronic devices.
  • Reliable Operation: Toshiba's reputation for quality ensures consistent and reliable performance in various applications.
  • Versatile Usage: Suitable for a wide range of applications, making it a versatile choice for electronic circuit design.

Additional Details

The 1SS391-TE85L diode is commonly used in communication equipment, consumer electronics, and industrial control systems. The 'TE85L' suffix likely denotes specific tape and reel packaging for automated assembly processes and may also indicate lead-free compliance. Consult the official Toshiba datasheet for precise electrical characteristics such as reverse voltage, forward current, and switching times. Using the datasheet is vital for ensuring proper integration and optimal circuit performance.

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.1487
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Amd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess