EN
  • EN
  • DE

ADP3412JR-REELT

Part No ADP3412JR-REELT
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Gate Drivers
Manufacturer Analog Devices Inc.
Win Source Part Number 173265-ADP3412JR-REELT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3412JR-REELT CAD Model

Description

ADP3412JR-REELT by Analog Devices Inc.

The ADP3412JR-REELT is a high-performance, dual MOSFET driver specifically designed to drive two N-channel MOSFETs, the typical power switches used in synchronous buck power converters. Manufactured by the renowned Analog Devices Inc., this driver is an essential component for power management applications where efficiency and reliability are critical. It is commonly used in a variety of systems including personal computers, servers, and other embedded systems.

This MOSFET driver comes in a compact package and is part of a tape and reel packaging, indicated by the 'REELT' suffix, which makes it suitable for automated surface mount assembly processes and mass production. The ADP3412JR-REELT operates over a wide supply voltage range and provides robust features that enhance the performance of the power conversion process.

Key Features:

  • High-Speed Operation: The ADP3412JR-REELT can switch at high frequencies, which is essential for reducing the size of passive components and improving the power density of the power supply.
  • Adaptive Dead-Time Control: It includes a feature to adjust the dead-time between the high-side and low-side drivers, which helps to minimize power losses and optimize efficiency.
  • Under-Voltage Lockout (UVLO): This feature ensures that the MOSFETs are only turned on when there is sufficient voltage, protecting the devices from operating under potentially damaging conditions.
  • Bootstrap Diode: The integrated bootstrap diode simplifies the circuit design and reduces external component count, which is beneficial for space-constrained applications.
  • Thermal Shutdown: The device includes a thermal shutdown mechanism to prevent overheating, providing additional protection for the power circuit.

The ADP3412JR-REELT is designed to interface seamlessly with industry-standard controllers and offers a reliable solution for power supply designers looking for a driver with fast switching capabilities and protection features. With its robust design and high integration, this MOSFET driver from Analog Devices Inc. is a top choice for those seeking to enhance the efficiency and performance of their synchronous buck converters.

For detailed specifications, application notes, and additional resources, designers are encouraged to consult the datasheet and support documentation available from Analog Devices Inc.

You May Also Be Interested in

NXP / Nexperia
IC GATE DRVR HDMI 38TSSOP / Gate Driver IC 38-TSSOP
Need more? Email Us
NXP / Nexperia
HALF BRIDGE W/ OPT DRIVER ACE-Q1 / Gate Driver IC 180-VFBGA (8x8)
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3284
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 8DFN / Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x3)
Lowest to $7.0317
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess