Products specifications Report Issue?

Mounting Type Chassis, Stud Mount
Win Source Part Number WS1202286-JAN1N1206AR
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Series Military, MIL-PRF-19500/260
Package Bulk
Product Status Active
Technology Standard, Reverse Polarity
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) 12A
Ultra Librarian 3D Model Ultra Librarian JAN1N1206AR CAD Model

Description

The JAN1N1206AR is a high-quality silicon carbide (SiC) diode from Microchip Technology, a leading manufacturer of microcontroller, mixed-signal, analog, and Flash-IP integrated circuits. This diode is specifically designed to meet the stringent requirements of aerospace and defense applications, ensuring reliability and performance in extreme environments.

Key Features

  • High-Temperature Operation: The JAN1N1206AR is capable of operating at high temperatures, which makes it suitable for use in harsh environments where standard diodes would fail.
  • Low Forward Voltage Drop: This SiC diode features a low forward voltage drop, reducing power loss and improving efficiency in electronic systems.
  • Fast Switching Speed: With its fast switching capabilities, the JAN1N1206AR minimizes energy loss during the transition from conducting to non-conducting states, making it ideal for high-frequency applications.
  • Robust Design: The device is constructed to withstand high surge currents and offers excellent thermal stability, ensuring long-term reliability.
  • Radiation Hardened: It is designed to be radiation hardened, which is critical for space and military applications where exposure to radiation is a concern.
  • Hermetically Sealed: The diode is hermetically sealed to prevent contamination and to ensure performance in vacuum or under exposure to harsh chemicals.
  • Military Standards: The JAN1N1206AR meets the requirements of the Joint Army/Navy (JAN) specifications, indicating its suitability for military-grade projects.

Applications

The JAN1N1206AR is designed for a wide range of applications within the aerospace and defense sectors. It is suitable for power supply circuits, high-frequency inverters, switching power supplies, and any other application that demands high efficiency and reliability under extreme conditions. Its robustness also makes it an excellent choice for satellite systems, avionics, and military communication equipment.

Quality and Reliability

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The JAN1N1206AR diode is no exception, with its construction and performance designed to meet or exceed the rigorous demands of aerospace and defense applications. Customers can trust in the JAN1N1206AR for critical missions where failure is not an option.

Note: For detailed specifications, technical datasheets, and additional information regarding the JAN1N1206AR, please visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 120V 12A TO277A
Need more? Email Us
ECAD model for TSP12U120S
Taiwan Semiconductor
DIODE STANDARD 150V 1A DO214AA
Need more? Email Us
ECAD model for MUR115S
Vishay
DIODE STANDARD 1000V 1A DO204AL
Need more? Email Us
ECAD model for UF4007-E3/53
Comchip Technology
DIODE STANDARD 400V 3A 2114
Need more? Email Us
ECAD model for ACGRBT302-HF
Vishay
DIODE STANDARD 400V 3A DO214AB
Need more? Email Us
ECAD model for RS3G-E3/9AT
Vishay
DIODE STD 100V 500MA DO213AA
Need more? Email Us
ECAD model for RGL34B-E3/98
Vishay
DIODE STANDARD 800V 3A DO201AD
Need more? Email Us
ECAD model for P300K-E3/54
Taiwan Semiconductor
DIODE STANDARD 400V 1.5A DO204AC
Need more? Email Us
ECAD model for HER155G
Vishay
DIODE STD REV 1000V 70A DO203AB
Need more? Email Us
ECAD model for VS-70HFLR100S05

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention