EN
  • EN
  • DE

JAN2N2323S

Part No JAN2N2323S
Manufacturer Microchip Technology
Catalog SCRs - Single
Description SCR 50V TO39
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features SCR 50 V Sensitive Gate Through Hole TO-39 (TO-205AD)
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/276
Package Bulk
Part Status Obsolete
Operating Temperature Range -65°C ~ 125°C
Mounting Through Hole
Package TO-205AD, TO-39-3 Metal Can
Case / Package TO-39 (TO-205AD)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number 1086-20692, 1086-20692-MIL
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922277-JAN2N2323S
Ultra Librarian 3D Model Ultra Librarian JAN2N2323S CAD Model

Description

The JAN2N2323S is a high-quality semiconductor device designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is a part of Microchip's extensive range of transistors which are widely recognized for their reliability and performance.

Key Features

  • High Reliability: The JAN2N2323S is built to meet or exceed the stringent requirements of the Joint Army/Navy (JAN) specifications, ensuring top-tier performance and consistency in demanding applications.
  • Durable Construction: With its robust design, this transistor is capable of withstanding harsh environments, making it suitable for use in military and aerospace industries.
  • Power Handling: This device is designed to handle high power levels, making it an excellent choice for power amplification and switching applications.
  • Wide Operating Temperature Range: The JAN2N2323S operates effectively over a broad temperature range, ensuring reliability across various environmental conditions.
  • Hermetically Sealed: The transistor is hermetically sealed to protect against moisture and contaminants, further enhancing its reliability and lifespan.

Applications

The JAN2N2323S is versatile and can be used in a variety of applications, including:

  • Aviation electronics (avionics)
  • Military communication systems
  • Power regulation modules
  • High-reliability consumer electronics
  • Industrial control systems

Technical Specifications

Some of the key technical specifications of the JAN2N2323S include:

  • Type: NPN Transistor
  • Voltage Rating: High voltage capabilities
  • Current Handling: High current rating
  • Package/Case: Designed for optimal thermal and electrical performance

For detailed specifications and application notes, customers are encouraged to consult the official datasheet provided by Microchip Technology.

Quality Assurance

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The JAN2N2323S transistor is no exception, and it comes with the assurance of Microchip's rigorous testing and validation processes.

You May Also Be Interested in

STMicroelectronics
SCR 400V 1.25A TO92-3
Lowest to $0.2079
ON Semiconductor
SCR 200V 800MA TO92-3
Need more? Email Us
Littelfuse Inc.
SCR 800V 8A TO220
Lowest to $1.3978
Microsemi Corporation
SILICON CONTROLLED RECTIFIER | DIODE 400VDC TO-5
Need more? Email Us
Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
Taiwan Semiconductor
SCR 600V 800MA TO92
Need more? Email Us
Littelfuse Inc.
SCR 800V 55A TO263
Lowest to $34.8864
Littelfuse Inc.
SCR 400V 8A TO220
Lowest to $13.7260
STMicroelectronics
SCR 400V 800MA TO92-3
Lowest to $0.1334

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess