EN
  • EN
  • DE

JAN2N2324S

Part No JAN2N2324S
Manufacturer Microchip Technology
Catalog SCRs - Single
Description SCR 100V TO5  /  SCR 100 V Standard Recovery Through Hole TO-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - SCRs
Mfr Microchip Technology
Series Military, MIL-PRF-19500/276
Package Bulk
Product Status Obsolete
Voltage - Off State 100 V
Voltage - Gate Trigger (Vgt) (Max) 800 mV
Current - Gate Trigger (Igt) (Max) 200 µA
Current - Hold (Ih) (Max) 2 mA
Current - Off State (Max) 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 15A @ 60Hz
SCR Type Standard Recovery
Temperature Range - Operating -65°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-205AA, TO-5-3 Metal Can
Supplier Device Package TO-5
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
Standard Package 1
Win Source Part Number 1221619-JAN2N2324S
Ultra Librarian 3D Model Ultra Librarian JAN2N2324S CAD Model

Description

Microchip Technology JAN2N2324S Product Overview

The JAN2N2324S is a robust and reliable NPN silicon transistor designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-quality transistor is specifically engineered to meet the stringent requirements of aerospace applications, offering exceptional performance and reliability under extreme conditions.

Key Features and Benefits

  • High Reliability: The JAN2N2324S is built to meet or exceed the rigorous standards of the Joint Army/Navy (JAN) specification, ensuring top-tier performance and dependability for mission-critical aerospace systems.
  • Wide Operating Temperature Range: Designed to function in extreme environments, this transistor operates effectively across a broad temperature range, making it suitable for various aerospace applications.
  • High Power Handling: With its capability to handle high power levels, the JAN2N2324S is ideal for power amplification and switching applications where power efficiency is crucial.
  • Durable Construction: The device is constructed with high-quality materials that provide resistance to shock, vibration, and other environmental stressors commonly encountered in aerospace operations.
  • Hermetically Sealed: The transistor is encapsulated in a hermetic package, ensuring protection against moisture and contaminants, which contributes to its long service life and stable performance.
  • Lead (Pb)-Free: In keeping with environmental standards and regulations, the JAN2N2324S is a lead-free component, making it a more environmentally friendly option for electronic systems.

Applications

The JAN2N2324S transistor is particularly suited for a range of aerospace applications, including:

  • Power regulation modules
  • High-frequency oscillators and amplifiers
  • Switching circuits
  • Signal processing units
  • Other high-reliability electronic systems

With its combination of high reliability, performance, and durability, the JAN2N2324S from Microchip Technology is an excellent choice for designers and engineers looking for a transistor that can withstand the demands of aerospace technology and deliver consistent results in challenging environments.

You May Also Be Interested in

ON Semiconductor
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 16A 100V TO-220AB
Lowest to $0.3361
Littelfuse Inc.
SCR 400V 6A TO252
Lowest to $1.9305
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $0.1353
Vishay
Phase Control SCR, 8 A | SCR PHASE CNTRL 800V 12A SMD-220
Need more? Email Us
Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269
ON Semiconductor
SCR 200V 800MA TO92-3
Need more? Email Us
Vishay
PHASE CONTROL SCR | SCR PHASE CONT 800V 10A TO220AC
Lowest to $0.3234
Vishay
SCR 1.2KV 55A TO247AC
Lowest to $2.4451
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 12A 600V TO220AB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess