EN
  • EN
  • DE

DSPIC33EV32GM004-E/ML

Part No DSPIC33EV32GM004-E/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 44QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203121-DSPIC33EV32GM004-E/ML
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series Automotive, AEC-Q100, dsPIC™ 33EV, Functional Safety (FuSa)
Package Tube
Product Status Active
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity I²C, IrDA, LINbus, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian DSPIC33EV32GM004-E/ML CAD Model

Description

Microchip Technology DSPIC33EV32GM004-E/ML

Introducing the DSPIC33EV32GM004-E/ML, a high-performance digital signal controller from Microchip Technology. This powerful component is designed to cater to the demanding needs of modern embedded control systems. With its advanced features and capabilities, it is an ideal choice for applications requiring efficient signal processing combined with the operational flexibility of a microcontroller.

The DSPIC33EV32GM004-E/ML is part of the dsPIC33E family, which is known for its enhanced DSP (Digital Signal Processing) engine that allows for high-speed computation ideal for audio processing, motor control, and other complex algorithms. This particular model boasts a 32-bit architecture and includes an integrated DSP for a seamless combination of processing power and control.

Key Features:

  • CPU Speed: The controller operates at 70 MIPS (Million Instructions Per Second), enabling quick processing and response times in critical applications.
  • Memory: It comes with 32 KB of Flash memory and 4 KB of RAM, ensuring ample space for program storage and efficient data management.
  • Digital I/O: The DSPIC33EV32GM004-E/ML features 21 digital I/O pins, providing versatility in interfacing with external devices and peripherals.
  • Analog Features: It includes 10-bit Analog-to-Digital Converters (ADCs) with up to 13 channels, suitable for precise measurement and monitoring tasks.
  • Communication Interfaces: This microcontroller supports multiple communication protocols, such as I2C, SPI, and UART, offering flexibility in system design and ensuring compatibility with a wide range of external devices.
  • Temperature Range: It operates over an industrial temperature range, making it reliable in extreme conditions.
  • Packaging: The device comes in a 44-pin QFN (Quad Flat No-lead) package, which is ideal for space-constrained applications.

With its robust architecture and comprehensive feature set, the DSPIC33EV32GM004-E/ML from Microchip Technology is a perfect solution for developers looking to create sophisticated and power-efficient applications. Whether it's automotive, industrial, or consumer electronics, this digital signal controller is engineered to meet the complex computational demands while maintaining a high degree of control and connectivity.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $287.1007 $287.1007
2+ $257.4010 $514.8020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess