EN
  • EN
  • DE

MAX3208EAUB+

Part No MAX3208EAUB+
Manufacturer Maxim Integrated
Catalog TVS - Diodes
Description TVS DIODE 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
Power Line Protection Yes
Applications Ethernet
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 10-uMAX
Win Source Part Number 021448-MAX3208EAUB+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3208EAUB+ CAD Model

Description

Product Overview: MAX3208EAUB+ from Maxim Integrated

The MAX3208EAUB+ is a highly integrated and feature-rich IC designed by Maxim Integrated, a renowned manufacturer of analog and mixed-signal products. This compact and efficient device is specifically engineered to enhance the performance and reliability of electronic systems that require voltage monitoring and battery management.

Key Features

  • Multiple Voltage Monitoring: The MAX3208EAUB+ is capable of monitoring several voltages simultaneously, ensuring that all system voltages are within their specified ranges.
  • High Accuracy: This product offers high accuracy in voltage detection, which is crucial for sensitive electronic applications.
  • Low Power Consumption: Designed to be energy-efficient, the MAX3208EAUB+ is ideal for battery-powered devices, contributing to longer battery life and reduced power costs.
  • Compact Form Factor: The device comes in a small, 10-pin µMAX package, making it suitable for space-constrained applications.
  • Wide Operating Temperature Range: It operates across a broad temperature range, making it versatile for use in various environments.

Applications

The MAX3208EAUB+ is well-suited for a variety of applications, including:

  • Portable and battery-powered devices
  • Computers and servers
  • Telecommunications equipment
  • Industrial systems
  • Medical devices

Technical Specifications

Some of the technical specifications of the MAX3208EAUB+ include:

  • Package/Case: 10-uMAX
  • Number of Voltages Monitored: Multiple
  • Supply Voltage - Max: 5.5 V
  • Supply Voltage - Min: 1.2 V
  • Operating Temperature: -40°C to +125°C

In conclusion, the MAX3208EAUB+ from Maxim Integrated is a versatile and dependable IC that offers precision voltage monitoring and is packed in a miniature package, making it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8857 $53.1420
125+ $0.8286 $103.5750
190+ $0.8000 $152.0000
270+ $0.7429 $200.5830
350+ $0.7143 $250.0050
440+ $0.6858 $301.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,540 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess