EN
  • EN
  • DE

JAN2N2326S

Part No JAN2N2326S
Manufacturer Microchip Technology
Catalog SCRs - Single
Description SCR 200V TO39
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features SCR 200 V Sensitive Gate Through Hole TO-39 (TO-205AD)
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/276
Package Bulk
Part Status Obsolete
Operating Temperature Range -65°C ~ 125°C
Mounting Through Hole
Package TO-205AD, TO-39-3 Metal Can
Case / Package TO-39 (TO-205AD)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number 1086-20708, 1086-20708-MIL
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922280-JAN2N2326S
Ultra Librarian 3D Model Ultra Librarian JAN2N2326S CAD Model

Description

The JAN2N2326S is a high-quality semiconductor device designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is part of Microchip's comprehensive range of components tailored for demanding applications that require robust performance, high reliability, and long-term durability.

Key Features

  • High-Performance Silicon Transistor: The JAN2N2326S is a silicon NPN transistor that offers excellent gain characteristics and high-speed switching capabilities, making it suitable for a wide range of electronic applications.
  • Military Standards Compliance: As a product that meets the stringent requirements of the Joint Army/Navy (JAN) specifications, this device is designed for use in military and aerospace applications where the highest levels of reliability are necessary.
  • Hermetically Sealed: The transistor is hermetically sealed, ensuring its protection against environmental conditions such as moisture, dust, and extreme temperatures, thereby enhancing its performance stability and lifespan.
  • Temperature Range: This component is capable of operating within a wide temperature range, making it ideal for use in harsh environments.
  • Lead Forming Options: The JAN2N2326S comes with various lead forming options to accommodate different mounting and soldering techniques, providing flexibility in design and assembly processes.

Applications

The JAN2N2326S transistor is versatile and can be used in a variety of applications, including:

  • Switching regulators
  • Power amplifiers
  • High-frequency oscillators
  • Military communication systems
  • Aerospace electronics
  • Other high-reliability applications

Quality and Reliability

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The JAN2N2326S is subjected to rigorous testing and verification protocols to ensure it meets the requirements of the most critical applications. With its robust design and proven performance, this transistor is an excellent choice for designers seeking components with a proven track record of success in challenging environments.

You May Also Be Interested in

Vishay
SCR 1.2KV 55A TO247AC
Lowest to $2.4451
Littelfuse Inc.
Silicon Controlled Rectifiers SCRs 12 AMPERES RMS 50 thru 800 VOLTS | THYRISTOR SCR 12A 800V TO220AB
Need more? Email Us
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 12A 600V TO220AB
Need more? Email Us
Littelfuse Inc.
SCR 800V 55A TO263
Lowest to $34.8864
Microsemi Corporation
SILICON CONTROLLED RECTIFIER | DIODE 400VDC TO-5
Need more? Email Us
STMicroelectronics
SCR 600V 20A TO220FPAB
Lowest to $0.8426
ON Semiconductor
SCR 200V 800MA TO92-3
Need more? Email Us
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess