EN
  • EN
  • DE

LTC2923CDE#PBF

Part No LTC2923CDE#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC POWER SUPPLY CONTROLLER 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Power Supply Controller, Sequencer
Supply Voltage - Operating 2.9 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 12-DFN (4x3)
Win Source Part Number 126929-LTC2923CDE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2923CDE#PBF CAD Model

Description

Product Overview: LTC2923CDE#PBF

The LTC2923CDE#PBF is a sophisticated Power Supply Tracking Controller designed by Linear Technology, now part of Analog Devices, to cater to the demanding requirements of complex electronic systems. This device is engineered to provide precise control over the turn-on and turn-off sequencing of multiple power supplies, ensuring system reliability and stability in applications that are sensitive to power sequencing such as digital signal processors, microprocessors, and field-programmable gate arrays.

Key Features

  • Versatile Power Supply Sequencing: The LTC2923 allows for up to four power supplies to be accurately sequenced. This versatility ensures compatibility with a wide range of systems and configurations.
  • Adjustable Timing: Timing can be adjusted using minimal external components, which allows for custom sequencing intervals to meet specific application requirements.
  • Power-Up/Down Tracking: The device ensures smooth tracking during power-up and power-down, protecting sensitive components from unexpected voltage spikes or drops.
  • Compact Package: It comes in a compact 12-lead DFN package, designated by the #PBF suffix, which is suitable for space-constrained applications.

Applications

The LTC2923CDE#PBF is ideal for a variety of applications that require reliable and precise power supply sequencing, including:

  • Servers and data centers
  • Telecommunications equipment
  • Industrial systems
  • Medical devices
  • Automotive electronics

Product Benefits

The LTC2923CDE#PBF offers numerous benefits to designers and engineers. Its ability to provide controlled sequencing helps to prevent system damage and prolong the life of electronic components. The device's programmable features allow for flexibility in design, and its compact size makes it a practical choice for a variety of applications.

In summary, the LTC2923CDE#PBF from Linear Technology is a powerful and flexible solution for managing the power requirements of sophisticated electronic systems. Its precise control and programmability make it an invaluable tool for ensuring the longevity and reliability of a wide range of technological applications.

You May Also Be Interested in

Analog Devices Inc.
IC PUSH BUTTON ON/OFF CTRLR 8DFN
Lowest to $12.9084
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Renesas Electronics America
IC PWM CONTROLLER PMBUS 48QFN
Lowest to $3.1022
Texas Instruments
GREEN Rectifier Controller Device | IC SECONDARY-SIDE CTRLR 8SOIC
Lowest to $0.4083
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $2.3250
STMicroelectronics
DIGITALLY PROGRAMMABLE SECONDARY HOUSEKEEPING CONTROLLER | IC CTRLR HOUSEKEEPING BCD 20SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC SECONDARY SIDE MONITOR 8DIP
Lowest to $5.4135
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Analog Devices Inc.
IC OVERVOLT PROT CTRLR
Lowest to $1.8719

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8635 $62.0445
16+ $7.2719 $116.3504
25+ $7.0455 $176.1375
34+ $6.8180 $231.8120
44+ $6.5904 $289.9776
59+ $5.9090 $348.6310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,420 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess