EN
  • EN
  • DE

APR3415MTR

Part No APR3415MTR
Manufacturer Diodes Incorporated
Catalog PMIC - Power Supply Controllers, Monitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SMD
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 722219-APR3415MTR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian APR3415MTR CAD Model

Description

Introducing the APR3415MTR from Diodes Incorporated

The APR3415MTR is a cutting-edge voltage regulator component designed and manufactured by Diodes Incorporated, a leading global provider and manufacturer of high-quality semiconductor products. This product is tailored for a wide range of applications where efficient voltage regulation is crucial, including consumer electronics, telecommunication devices, and industrial equipment.

The APR3415MTR is a fixed output, high-precision voltage regulator that offers a stable and reliable power supply. It features a low dropout voltage, making it ideal for scenarios where the difference between the input voltage and the output voltage is minimal, thus ensuring efficient operation even in low-voltage conditions.

Key Features:

  • High Accuracy: The APR3415MTR provides high accuracy in voltage regulation, ensuring devices operate within their optimal voltage ranges.
  • Low Dropout: With its low dropout performance, this regulator maintains efficiency and reduces power loss, which is essential for battery-operated devices.
  • Thermal Protection: It includes built-in thermal protection features that prevent overheating, thereby enhancing the longevity and reliability of both the regulator and the device it powers.
  • Current Limiting: The component is equipped with current limiting capabilities to protect against overcurrent conditions, which could otherwise damage the electronic circuitry.
  • Wide Operating Temperature Range: The APR3415MTR operates effectively across a broad temperature range, making it suitable for various environments and applications.

Designed in a compact form factor, the APR3415MTR is available in a space-saving package, allowing for integration into a variety of devices without compromising on performance. Its surface-mount design facilitates easy assembly on printed circuit boards, streamlining the manufacturing process for electronic devices.

Diodes Incorporated ensures that the APR3415MTR meets stringent quality standards, providing a reliable solution for voltage regulation needs. Whether you're designing power management systems for portable electronics or looking to improve the efficiency of your industrial applications, the APR3415MTR is an excellent choice for a stable and dependable power supply.

By choosing the APR3415MTR, designers and engineers can expect a high-performance component that delivers both efficiency and durability, backed by the reputation and support of Diodes Incorporated.

You May Also Be Interested in

Texas Instruments
IC CURR-MODE PWM CTLR 8-SOIC
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLERS FOR
Lowest to $3.2271
NXP / Nexperia
DCM/QR/CCM & MULTI MODE PFC + RE
Lowest to $2.6155
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Intersil
IC OFFLINE SWITCH MULT TOP 8DFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess