EN
  • EN
  • DE

JAN2N5303

Part No JAN2N5303
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description NPN TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 34 Weeks
Features Bipolar (BJT) Transistor NPN 60 V 10 µA - 20 W Through Hole TO-3
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/456
Package Bulk
Operating Temperature Range -65°C ~ 200°C (TJ)
Mounting Through Hole
Package TO-204AA, TO-3
Case / Package TO-3
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922291-JAN2N5303
Ultra Librarian 3D Model Ultra Librarian JAN2N5303 CAD Model

Description

Microchip Technology's JAN2N5303 NPN Power Transistor

The JAN2N5303 is a high-quality NPN power transistor designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This robust component is built to meet stringent requirements, making it an ideal choice for a variety of demanding applications in the aerospace and defense sectors. The JAN2N5303 is specifically engineered for high-reliability environments where performance and durability are critical.

This NPN transistor is characterized by its high power dissipation capabilities, which allows it to handle significant amounts of power without compromising its performance or longevity. With a collector-emitter voltage (Vceo) of 80V and a collector current (Ic) rating of up to 20A, the JAN2N5303 is well-suited for power regulation and switching applications where high currents are necessary.

The JAN2N5303 also features a low collector-emitter saturation voltage, which enhances its efficiency by minimizing power loss during operation. This makes it an energy-efficient choice for power amplifiers, DC-DC converters, and other power control circuits. The device's high current gain bandwidth product further ensures that it can handle high-frequency signals without significant distortion, making it suitable for RF amplification purposes.

Constructed with Microchip's proven silicon technology, the JAN2N5303 is designed to withstand extreme temperatures and harsh environmental conditions, maintaining its integrity and functionality. It comes in a hermetically sealed metal package, which provides excellent thermal conductivity and shields the transistor from mechanical damage and chemical corrosion.

In compliance with the Joint Army-Navy Specifications (JAN), the JAN2N5303 is a part of the Qualified Products List (QPL), ensuring that it meets the rigorous standards set by the United States Department of Defense for military-grade components. This qualification underscores the reliability and quality of the JAN2N5303, making it a trusted choice for mission-critical systems where failure is not an option.

Whether you're designing power supplies, motor controllers, or communication equipment, the JAN2N5303 from Microchip Technology offers the performance, reliability, and quality necessary for your high-stakes applications.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess