EN
  • EN
  • DE

JANS1N4491

Part No JANS1N4491
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description ZENER DIODE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500/406
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 120 V
Tolerance ±5%
Power - Max 1.5 W
Impedance (Max) (Zzt) 400 Ohms
Current - Reverse Leakage @ Vr 250 nA @ 96 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 1 A
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AL, DO-41, Axial
Supplier Device Package DO-41
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 876173-JANS1N4491
Ultra Librarian 3D Model Ultra Librarian JANS1N4491 CAD Model

Description

Microchip Technology JANS1N4491 Diode

The JANS1N4491 from Microchip Technology is a high-reliability, military-grade diode designed to meet the stringent requirements of aerospace and defense applications. This robust component is characterized by its exceptional performance stability and resistance to harsh environmental conditions, making it an ideal choice for mission-critical systems where failure is not an option.

Key Features

  • Voltage Range: The JANS1N4491 offers a reverse voltage range that ensures it can handle the needs of a wide array of electrical systems.
  • High Reliability: As a military-grade component, it is manufactured to the highest standards, ensuring reliability even under the most demanding conditions.
  • Hermetically Sealed: The diode is hermetically sealed, which protects it from moisture and other environmental factors that could otherwise compromise its performance.
  • Low Forward Voltage Drop: It features a low forward voltage drop, which reduces power loss and improves efficiency in electrical circuits.
  • Controlled Avalanche Characteristics: Designed to withstand transient over-voltage events, the JANS1N4491 is capable of handling surges without degradation.

Applications

The JANS1N4491 is suitable for a variety of high-reliability applications, including:

  • Power supply circuits in satellite systems
  • Avionics and military communication equipment
  • Spacecraft power distribution networks
  • High-reliability industrial applications

Quality and Certification

Microchip Technology's commitment to quality is evident in the JANS1N4491, which is manufactured in facilities certified to the highest industry standards. The diode is also compliant with the Joint Army/Navy (JAN) specification, ensuring it meets the rigorous requirements set forth by the United States Department of Defense.

Conclusion

For engineers and designers working on projects where only the most reliable components can be considered, the JANS1N4491 from Microchip Technology stands out as a superior choice. Its blend of high performance, durability, and military-grade quality assurance makes it a go-to component for systems where failure is not an option.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Rohm Semiconductor
DIODE ZENER 2.9V 1W PMDU
Lowest to $0.1019
Nexperia USA Inc.
DIODE ZENER 10V 300MW SOD323
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Microchip Technology
DIODE ZENER 10V 1.5W DO204AL
Need more? Email Us
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $261.6542 $261.6542
2+ $234.5865 $469.1730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess