Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes>Rectifiers>Single Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500/444
Package Bulk
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 50 V
Voltage - Forward (Vf) (Max) @ If 1 V @ 15 mA
Speed Small Signal =< 200mA (Io), Any Speed
Current - Reverse Leakage @ Vr 200 nA @ 50 V
Capacitance @ Vr, F 2pF @ 0V, 1MHz
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Supplier Device Package UB
Operating Temperature - Junction -65°C ~ 150°C
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Standard Package 1 pcs
Win Source Part Number 1382397-JANS1N5711UB
Ultra Librarian 3D Model Ultra Librarian JANS1N5711UB CAD Model

Description

Microchip Technology's JANS1N5711UB: A High-Reliability Diode for Demanding Applications

The JANS1N5711UB is a high-reliability Schottky diode from Microchip Technology, designed to meet the stringent requirements of aerospace and defense applications. This small signal Schottky diode is characterized by its low forward voltage drop and fast switching capabilities, making it an ideal choice for high-frequency and low-power applications.

Key Features:

  • Hermetic Packaging: The JANS1N5711UB is housed in a UB package, ensuring hermetic sealing for protection against harsh environments. This packaging is critical for applications where reliability and performance stability are non-negotiable.
  • High Switching Speed: With its Schottky barrier design, this diode offers exceptionally fast switching speeds, which is essential for high-frequency applications.
  • Low Forward Voltage Drop: The device provides a low forward voltage drop, reducing power loss and improving efficiency in the circuit.
  • Radiation Hardened: This diode is designed to withstand radiation effects, making it suitable for space applications where exposure to radiation can be detrimental to electronic components.
  • High Reliability: The JANS1N5711UB meets the Joint Army/Navy (JAN) specifications, indicating that it has passed rigorous testing for military standards.

Applications:

  • Power Supply Circuits
  • Switching Power Supplies
  • Converters
  • Reverse Battery Protection
  • High-Frequency Systems
  • Radiation-Sensitive Electronics

The JANS1N5711UB from Microchip Technology represents a blend of performance, efficiency, and reliability. Its robust design and adherence to military specifications make it a trusted component in systems where failure is not an option. Whether it's for satellite communication, aerospace instrumentation, or military hardware, this Schottky diode is engineered to perform consistently under the most demanding conditions.

For designers and engineers looking for a diode that can cope with extreme environments while providing efficient operation, the JANS1N5711UB is a component that stands out in the field of high-reliability electronics.

You May Also Be Interested in

GOOD-ARK Electronics
RECTIFIER, SCHOTTKY, 5A, 40V, DO
Lowest to $0.1742
ECAD model for SK54A
ON Semiconductor
DIODE SCHOTTKY AUTO 5A 100V
Lowest to $1.3693
ECAD model for NBRD5H100T4G-VF01
ON Semiconductor
DIODE SCHOTTKY 35V 8A DPAK
Lowest to $0.3435
ECAD model for MBRD835L
Vishay
High-Voltage Trench MOS Barrier Schottky Rectifier Ultra Low VF = 0.446 V at IF = 5 A | DIODE SCHOTTKY 100V 20A TO262AA
Need more? Email Us
ECAD model for VI20100S-E3/4W
Sanken
DIODE GEN PURP 200V 1.5A SJP
Need more? Email Us
ECAD model for SJPX-F2
Comchip Technology
DIODE STANDARD 1000V 1A DO41
Lowest to $0.0198
ECAD model for 1N4007-G
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 1A USFLAT
Lowest to $0.4581
ECAD model for CUS01(TE85L,Q,M)
Vishay
ULTRAFAST SOFT RECOVERY DIODE | DIODE GEN PURP 600V 60A TO247AC
Need more? Email Us
ECAD model for 60APU06
Panjit
SOD-123FL, SKY
Need more? Email Us
ECAD model for MBR1020LL_R1_00001

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $510.6866 $510.6866
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 32 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention