EN
  • EN
  • DE

KS8721B-EVAL

Part No KS8721B-EVAL
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL EXPERIMENT KS8721B / KS8721B PHY Development Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Main Purpose Interface, Ethernet PHY
Utilized IC / Part KS8721B
Supplied Contents Board(s)
Win Source Part Number 778020-KS8721B-EVAL
Popularity Medium
Supply and Demand Status Sufficient
Family Name KS8721B
Introduction Date August 01, 2003
ECCN 5A991
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian KS8721B-EVAL CAD Model

Description

Microchip Technology's KS8721B-EVAL Evaluation Board

The KS8721B-EVAL Evaluation Board is an exceptional tool designed by Microchip Technology to facilitate the testing, evaluation, and development of the KS8721B Ethernet Physical Layer Transceiver. This evaluation board is specifically tailored for engineers and developers who are looking to implement Ethernet connectivity within their embedded systems or network applications.

At the heart of the KS8721B-EVAL is the KS8721B, a robust Ethernet transceiver that supports 10Base-T and 100Base-TX signaling, allowing for versatile and reliable network communication. The transceiver is compliant with the IEEE 802.3/802.3u standards, ensuring compatibility with a wide range of Ethernet-enabled devices and networks.

The evaluation board comes equipped with a host of features that make it an indispensable tool for developers. It includes a standard RJ-45 connector, which provides a straightforward interface for network connection. Additionally, the board offers various test points and LED indicators that give immediate visual feedback on the status of the transceiver's operations, such as power, link activity, and data transmission.

To facilitate a smooth development process, the KS8721B-EVAL provides access to all the necessary signals and pins of the KS8721B transceiver. This enables developers to fully explore the capabilities of the chip, from its auto-negotiation function to its energy detection mode. The board also supports both MII (Media Independent Interface) and RMII (Reduced Media Independent Interface) for flexible interfacing with microcontrollers or processors.

The evaluation board is complemented by comprehensive documentation, including a detailed user manual, schematic diagrams, and application notes. These resources provide invaluable guidance for setting up the board, understanding its features, and integrating it into a larger system.

Whether you are prototyping a new design or conducting rigorous testing of the KS8721B transceiver, the KS8721B-EVAL Evaluation Board from Microchip Technology is an essential asset that will accelerate development and help bring your Ethernet-connected products to market with confidence.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess