Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Logic - Sensitive Gate
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 6A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 60A, 63A
Current - Gate Trigger (Igt) (Max) 10mA
Current - Hold (Ih) (Max) 15mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 201473-BTA06-600SW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA06-600SW CAD Model

Description

The BTA06-600SW is a high-performance Triac manufactured by STMicroelectronics, designed to manage AC loads in a variety of applications. This semiconductor device is capable of switching and controlling high-current AC loads, making it suitable for a wide range of AC power control applications, including motor control, lighting dimmers, and heating regulation.

Key Features

  • High Current Rating: The BTA06-600SW can handle currents up to 6A, which is ideal for moderate to high-power applications.
  • High Voltage Capability: With a peak off-state voltage of 600V, this Triac can be used in circuits with high AC line voltages without the risk of breakdown.
  • Snubberless Technology: This device incorporates STMicroelectronics' snubberless technology, which allows for a more efficient operation and reduces the need for additional external components.
  • Gate Trigger Current: A low gate trigger current makes it easier to drive the Triac directly from microcontrollers and other logic-level devices.
  • Thermal Resistance: The BTA06-600SW has a specified junction to case thermal resistance, ensuring stability and reliability even under thermal stress.

Applications

The versatility of the BTA06-600SW makes it an excellent choice for a variety of applications. Here are some common uses:

  • Home appliances (e.g., oven controls, electric heaters)
  • Lighting systems (e.g., dimmers, stage lighting controls)
  • Motor control circuits (e.g., fans, power tools)
  • Industrial automation (e.g., process control)

Quality and Reliability

STMicroelectronics is known for their commitment to quality and the BTA06-600SW is no exception. It is designed to meet stringent standards, ensuring long-term reliability and performance in a wide range of environmental conditions. The device is also RoHS compliant, minimizing the environmental impact by excluding hazardous substances.

Whether you're designing a new AC power control system or upgrading an existing one, the BTA06-600SW offers a combination of performance, reliability, and ease of use that can help streamline your design process and enhance the end product.

You May Also Be Interested in

Littelfuse Inc.
TRIAC SENS GATE 600V 4A TO252
Lowest to $0.9735
ECAD model for L6004D8RP
WeEn Semiconductors
TRIAC 600V 1A SC73
Lowest to $5.1847
ECAD model for BTA204W-600B,135
WeEn Semiconductors
Triacs BULKSL TRIAC
Lowest to $0.2624
ECAD model for BT131-600,412
Littelfuse Inc.
TRIAC ALTERNISTOR 800V 8A TO220
Lowest to $2.7400
ECAD model for Q8008LH4TP
WeEn Semiconductors
TRIAC SENS GATE 800V 12A TO220AB
Lowest to $0.1057
ECAD model for BT138-800E,127
ShenZhen SlkorMicro Semicon Co. Ltd
Two-way thyristor 800V 50mA 80mA TO-3P-3
Lowest to $1.4976
ECAD model for BTA41-800B
Littelfuse Inc.
TRIAC INT TRIGGER 400V 6A TO220
Need more? Email Us
ECAD model for Q4006LT
ShenZhen SlkorMicro Semicon Co. Ltd
600V Two-way thyristor 30mA 20mA TO-220
Lowest to $0.4030
ECAD model for BTA12-600B
WeEn Semiconductors
TRIAC 600V 12A D2PAK
Need more? Email Us
ECAD model for BTA212B-600F,118

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8446 $50.6760
145+ $0.6930 $100.4850
225+ $0.6713 $151.0425
310+ $0.6497 $201.4070
400+ $0.6280 $251.2000
535+ $0.5631 $301.2585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,997 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention