EN
  • EN
  • DE

KSZ9031RNXCC

Part No KSZ9031RNXCC
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 4/4 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tray
Product Status Active
Type Transceiver
Protocol Ethernet
Number of Drivers/Receivers 4/4
Duplex Full
Voltage - Supply 1.8V, 2.5V, 3.3V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Base Product Number KSZ9031
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 843396-KSZ9031RNXCC
Ultra Librarian 3D Model Ultra Librarian KSZ9031RNXCC CAD Model

Description

Microchip Technology's KSZ9031RNXCC Ethernet Transceiver

The KSZ9031RNXCC is an advanced Gigabit Ethernet transceiver from the renowned manufacturer Microchip Technology. This high-performance device is designed to address the demanding needs of next-generation network applications, providing a reliable and efficient interface for data transmission across Ethernet networks.

Key Features:

  • High-Speed Performance: The KSZ9031RNXCC supports 10/100/1000 Mbps data rates, ensuring compatibility with a wide range of network speeds and facilitating fast data transfer for applications that require high throughput.
  • Reduced Power Consumption: This transceiver is engineered with energy efficiency in mind. It incorporates power-saving features that reduce overall power consumption during periods of low data activity, making it an eco-friendly choice for power-sensitive designs.
  • Robust Signal Integrity: With its integrated termination resistors and advanced signal conditioning capabilities, the KSZ9031RNXCC ensures robust signal integrity even over extended cable lengths, which is critical in maintaining reliable network performance.
  • Flexible Interface Options: The device offers a versatile RGMII (Reduced Gigabit Media Independent Interface) that provides a flexible connection to network processors and switch chipsets, enabling easy integration into a variety of system architectures.
  • Jitter and EMI Reduction: The KSZ9031RNXCC includes built-in jitter and electromagnetic interference (EMI) reduction mechanisms that help to maintain signal clarity and compliance with networking standards, contributing to stable and uninterrupted network operation.
  • Extended Temperature Range: Designed to operate reliably in harsh environments, this transceiver is specified for an industrial temperature range, making it suitable for outdoor installations and industrial applications.

Applications:

The KSZ9031RNXCC is an ideal choice for a myriad of applications where reliable and efficient network connectivity is crucial. It is commonly used in:

  • Network Interface Cards (NICs)
  • Switches and Routers
  • Industrial Control Systems
  • Home Networking Equipment
  • Media Converters
  • Embedded Systems

With the Microchip Technology KSZ9031RNXCC Ethernet transceiver, designers can build robust network interfaces that meet the high-speed requirements of modern communication systems while maintaining the integrity and efficiency of data transmission.

You May Also Be Interested in

Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9721 $51.2746
55+ $1.8473 $101.6015
85+ $1.7849 $151.7165
121+ $1.6601 $200.8721
157+ $1.5976 $250.8232
196+ $1.5352 $300.8992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess