EN
  • EN
  • DE

LAN91C93I-MS

Part No LAN91C93I-MS
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Protocol Ethernet
Function Controller
Standards IEEE 802.3, 10 Base-T PHY
Operating Supply Voltage 3.3V, 5V
Operating Supply Current 20mA ~ 50mA
Operating Temperature Range -40°C ~ 85°C
Package 100-BQFP
Manufacturer Package 100-QFP (14x20)
Win Source Part Number 778288-LAN91C93I-MS
Popularity Medium
Supply and Demand Status Limited
Family Name LAN91C93I
Introduction Date November 22, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian LAN91C93I-MS CAD Model

Description

Microchip Technology's LAN91C93I-MS: The Integrated Networking Solution

The LAN91C93I-MS from Microchip Technology is a highly integrated, feature-rich Ethernet controller designed to address the demanding requirements of embedded applications. This compact and efficient networking component is ideal for space-constrained environments where reliable connectivity is paramount. The LAN91C93I-MS encapsulates the essence of versatility and performance, making it an excellent choice for designers looking to incorporate Ethernet connectivity into their systems.

Robust and Reliable Performance

At the heart of the LAN91C93I-MS lies a powerful MAC (Media Access Control) and PHY (Physical Layer) interface, which ensures robust data communication over Ethernet networks. The controller is engineered to support 10BASE-T and 100BASE-TX Fast Ethernet standards, providing a flexible solution that can adapt to different network speeds and conditions.

Advanced Features

With its advanced feature set, the LAN91C93I-MS includes support for full-duplex and half-duplex modes, auto-negotiation, and crossover detection and correction. These features contribute to a simplified design process and enhanced network efficiency, reducing the overall development time and cost for embedded systems.

Easy Integration and Compatibility

Integration is simplified thanks to the LAN91C93I-MS's compatibility with a wide range of microcontrollers and processors. The device offers a flexible bus interface, which allows for easy connection to 8-bit, 16-bit, or 32-bit microprocessors. Its compatibility with various bus architectures ensures that the LAN91C93I-MS can be easily integrated into a diverse array of embedded systems.

Power Management and Environmental Consciousness

Understanding the need for energy-efficient components, the LAN91C93I-MS incorporates power management features that minimize power consumption during idle periods, making it an environmentally conscious choice. This not only helps in reducing operational costs but also supports the development of sustainable products.

Applications

The LAN91C93I-MS is suited for a variety of applications, including industrial automation, consumer electronics, home networking devices, and embedded computing platforms. Its reliability and feature-rich design make it an indispensable component for any system requiring stable and efficient network connectivity.

By choosing Microchip Technology's LAN91C93I-MS, designers can ensure their products are equipped with a sophisticated Ethernet controller that delivers both performance and reliability, backed by the reputable expertise of Microchip Technology.

You May Also Be Interested in

Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess