Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Protocol Ethernet
Purpose Controller
Standards 10 Base-T PHY
Supply Voltage - Operating 3.3V
Temperature Range - Operating 0°C to 70°C
Case / Package 100-TQFP (14x14)
Win Source Part Number 018450-LAN91C96-MU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LAN91C96-MU CAD Model

Description

Microchip Technology's LAN91C96-MU: The Networking Solution for Embedded Systems

Microchip Technology's LAN91C96-MU is a highly-integrated, feature-rich Ethernet controller designed to provide a reliable networking solution for embedded systems. This versatile chip is perfect for applications that require network connectivity while maintaining low power consumption and a small footprint.

Key Features:

  • High Performance: With its efficient architecture, the LAN91C96-MU ensures fast and stable network communication, making it ideal for time-sensitive applications.
  • Compatibility: The controller supports 10BASE-T and 100BASE-TX IEEE 802.3 compatible Ethernet standards, ensuring broad compatibility with existing network infrastructure.
  • Integration: It comes with an integrated MAC and PHY, reducing the number of external components needed for network connectivity and simplifying design efforts.
  • Flexibility: The LAN91C96-MU offers a flexible interface with support for 8/16-bit non-multiplexed bus, allowing easy integration with a variety of microcontrollers and processors.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this controller features power management functions that minimize energy usage without compromising performance.
  • Enhanced Functionality: The chip includes a full-duplex mode, collision detection, and automatic retransmission on collision, ensuring robust data communication.

Applications:

The LAN91C96-MU is suitable for a wide range of embedded applications, including industrial automation, automotive systems, consumer electronics, and smart home devices. Its compact design and power efficiency make it an excellent choice for portable and IoT devices that require network connectivity.

Technical Specifications:

The device operates over a temperature range of 0°C to +70°C and comes in a compact 100-pin TQFP package. It also features a built-in 10Base-T transceiver and multiple power-saving modes, making it a versatile component for developers looking to enhance their products with network capabilities.

Conclusion:

Microchip Technology's LAN91C96-MU Ethernet controller is a testament to the company's commitment to providing high-quality networking solutions for embedded systems. With its combination of performance, compatibility, and ease of integration, this product stands out as a top choice for developers seeking to incorporate reliable network connectivity into their designs.

You May Also Be Interested in

Texas Instruments
USB Type-C Configuration Channel Logic and Port Control 12-X2QFN
Lowest to $1.3397
ECAD model for TUSB320HAIRWB
MaxLinear Inc
USB to Ethernet Bridge Controller 56-pin QFN
Lowest to $14.8855
ECAD model for XR22802IL56
Texas Instruments
Keypad Controller 25-DSBGA
Lowest to $1.1909
ECAD model for LM8330TM
Texas Instruments
USB Type-C Configuration Channel Logic and Port Control
Lowest to $0.9825
ECAD model for TUSB321RWB
Texas Instruments
USB 3.0 4-Port Hub
Lowest to $10.4199
ECAD model for TUSB8041RGC
Zilog
SCC Serial Communications Controller 10MHz 44-PLCC
Lowest to $221.3741
ECAD model for Z85C3010VE
STMicroelectronics
USB Type-C Controller 20V 5A QFN-24
Lowest to $34.2367
ECAD model for STUSB4710AQ1
Texas Instruments
USB 3.0 4-Port Hub
Lowest to $10.4199
ECAD model for TUSB8041ARGC
Prolific Technology Inc.
USB to Serial Bridge Controller
Lowest to $1.7863
ECAD model for PL2303G4ZJG7P2

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4127 $59.5397
26+ $4.4412 $115.4712
40+ $4.3025 $172.1000
54+ $4.1637 $224.8398
70+ $4.0249 $281.7430
94+ $3.6085 $339.1990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 540 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention