Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tray
Protocol Ethernet
Function Switch
Interface I2C
Standards 10/100 Base-T/TX PHY
Voltage - Supply 1.8V ~ 3.3V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 64-TQFP Exposed Pad
Supplier Device Package 64-TQFP-EP (10x10)
Base Product Number LAN9353
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 160
Win Source Part Number 1010530-LAN9353/PT
Ultra Librarian 3D Model Ultra Librarian LAN9353/PT CAD Model

Description

Microchip Technology's LAN9353/PT: A Versatile Three-Port 10/100 Managed Ethernet Switch

Microchip Technology's LAN9353/PT is a high-performance, compact, three-port 10/100 Ethernet switch with a wealth of features designed to address the needs of embedded, automotive, and industrial applications. This managed switch enables network connectivity and bridge functionality with robust management capabilities, providing a versatile solution for any system requiring Ethernet connectivity.

Key Features and Benefits

  • Three-Port Integration: The LAN9353/PT integrates two 10/100 Ethernet transceivers and one MII/RMII/Turbo MII interface, allowing for flexible connections to a host processor or additional networking interfaces.
  • Advanced Switching Capabilities: With support for VLAN, QoS packet prioritization, and port mirroring, the LAN9353/PT ensures efficient network traffic management and monitoring, critical for complex systems.
  • Energy Efficient: Incorporating Energy Efficient Ethernet (EEE) and Wake-on-LAN functionality, the switch reduces power consumption during periods of low data activity, making it an eco-friendly choice for power-sensitive designs.
  • Robust Management: The device includes an extensive set of management features such as SNMP, web management, and a dedicated MII management interface for convenient remote configuration and monitoring.
  • Industrial Temperature Range: Designed to operate in harsh environments, the LAN9353/PT functions within an industrial temperature range of -40°C to +85°C, ensuring reliability under extreme conditions.

Applications

The LAN9353/PT is ideal for various applications, including:

  • Embedded Systems
  • Industrial Automation
  • Automotive Infotainment and Diagnostics
  • Home Networking Equipment
  • SOHO Networking

Microchip's LAN9353/PT provides a seamless and efficient networking solution, ensuring reliable and managed Ethernet connectivity. Whether it's for an embedded system or an industrial automation setup, this Ethernet switch stands out with its robust feature set and operational resilience, making it a top choice for designers and engineers looking to integrate network capabilities into their products.

You May Also Be Interested in

Microchip Technology
USB3.1 GEN2 HUB_NO PD_NO TYPE C / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $7.9190
ECAD model for USB7206T/KDX
Microchip Technology
Standalone Mode CircLink Controller | IC CTRLR CIRCLINK TM 48-TQFP
Lowest to $125.0000
ECAD model for TMC2084-HT
Microchip Technology
USB 2.0 to 10/100 Ethernet Controller Promiscuous mode | IC USB 2.0-10/100 ETH CRTL 56QFN
Lowest to $42.3762
ECAD model for LAN9500I-ABZJ
Microchip Technology
IC HUB CNTRL USB / USB Hub Controller USB 2.0, USB 3.1 I²C, SMBus, SPI, UART Interface 100-VQFN (12x12)
Need more? Email Us
ECAD model for USB5926CT-I/KD
Microchip Technology
IC USB3.1 GEN2 HUB NO PD / USB Hub Controller USB 2.0 GPIO, I²C, I²S, SPI, SMBus, USB Interface 100-VQFN (12x12)
Need more? Email Us
ECAD model for USB7216CT-I/KDX
Silicon Labs
IC BRIDGE USB TO UART QFN / Low Speed/Full Speed USB to UART Bridge USB 2.0 3.3V Tube 28-Pin QFN EP
Need more? Email Us
ECAD model for CP2109-A01-GM
Cypress Semiconductor Corp
IC USB 2.0 BRIDGE BULK 56SSOP / Full Speed/High Speed USB 2.0 to ATA/ATAPI Bridge USB 2.0 3.3V 56-Pin SSOP
Need more? Email Us
ECAD model for CY7C68300A-56PVXC
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
ECAD model for 1893CKLFT
Fairchild/ON Semiconductor
IC USB TYPE C CTLR PROGR 9WLCSP / High Speed/Super Speed USB Interface Device USB 3.1 1.8V/3.3V T/R 18-Pin X2QFN EP
Lowest to $0.6598
ECAD model for FUSB340TMX

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0149 $70.0745
12+ $11.4988 $137.9856
18+ $11.1405 $200.5290
24+ $10.7809 $258.7416
32+ $10.4213 $333.4816
42+ $9.3437 $392.4354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 160 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention