EN
  • EN
  • DE

USB7206T/KDX

Part No USB7206T/KDX
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description USB3.1 GEN2 HUB_NO PD_NO TYPE C / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Protocol USB
Function Hub Controller
Interface I2C, SPI
Standards USB 3.1
Voltage - Supply 1.09V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 100-VFQFN Exposed Pad
Supplier Device Package 100-VQFN (12x12)
Base Product Number USB7206
Standard Package 2,500
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1342815-USB7206T/KDX
Ultra Librarian 3D Model Ultra Librarian USB7206T/KDX CAD Model

Description

The USB7206T/KDX is a high-performance USB 3.1 Gen 1 Smart Hub from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced hub controller is designed to enhance connectivity and power management within automotive, industrial, embedded, and consumer applications.

Key Features

  • USB 3.1 Gen 1 Interface: The USB7206T/KDX supports super-speed data transfer rates up to 5 Gbps, providing fast and efficient data communication for connected devices.
  • Multi-Port Connectivity: This smart hub integrates multiple USB ports, expanding the number of USB devices that can be connected to a single host system.
  • FlexConnect Technology: With FlexConnect, the hub can dynamically switch between a USB host and a USB device, offering unparalleled flexibility in USB port allocation.
  • Advanced Power Management: The device features efficient power management capabilities, including support for battery charging specifications such as USB-IF Battery Charging v1.2 and Apple charging, making it ideal for portable and automotive applications.
  • Enhanced Security: Incorporating security features to protect against overcurrent conditions and electrostatic discharge (ESD), the USB7206T/KDX ensures the safe and reliable operation of connected peripherals.

Applications

The versatility of the USB7206T/KDX makes it suitable for a wide range of applications. It is particularly beneficial in environments where multiple USB devices must be managed efficiently, such as:

  • Automotive infotainment and connectivity systems
  • Industrial control and automation systems
  • Embedded computing platforms
  • Consumer electronics such as docking stations and multimedia hubs

Technical Specifications

The USB7206T/KDX is engineered with robust technical specifications to meet the needs of demanding applications. It is compliant with USB 3.1 Gen 1 and USB 2.0 standards, ensuring backward compatibility with legacy devices. The smart hub is available in a compact package, making it easy to integrate into various design layouts.

For developers and designers looking to enhance their systems with advanced USB capabilities, the Microchip Technology USB7206T/KDX offers a compelling solution with its blend of performance, flexibility, and security.

You May Also Be Interested in

STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0705 $56.5640
18+ $5.8014 $104.4252
27+ $5.6201 $151.7427
37+ $5.4388 $201.2356
48+ $5.2576 $252.3648
64+ $4.7137 $301.6768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,965 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess