EN
  • EN
  • DE

LE88246DLC

Part No LE88246DLC
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Function Telecom Circuit
Interface PCM
Number of Circuits 2
Mounting Type Surface Mount
Package / Case 80-LQFP
Supplier Device Package 80-eLQFP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 178550-LE88246DLC
Ultra Librarian 3D Model Ultra Librarian LE88246DLC CAD Model

Description

The Microchip Technology LE88246DLC is a state-of-the-art integrated circuit designed for high-performance telecommunication applications. This robust component is part of Microchip's extensive line of networking and communication solutions, which are well-regarded for their reliability and advanced features.

Key Features

  • Dual-Channel Operation: The LE88246DLC is capable of handling two independent voice channels simultaneously, making it an efficient solution for systems that require dual-line functionality.
  • Low Power Consumption: Designed with energy efficiency in mind, this device operates with minimal power requirements, reducing the overall power consumption of the systems in which it is integrated.
  • High-Voltage Protection: The chip includes built-in high-voltage protection, safeguarding the device from potential damage caused by external voltage spikes and surges, thus ensuring a longer operational lifespan.
  • Programmable Parameters: It offers a range of programmable parameters that allow for customization and optimization according to specific application needs, providing flexibility in design and deployment.
  • Superior Sound Quality: The LE88246DLC delivers crystal-clear audio performance, which is crucial for telecommunication devices where clarity and sound integrity are paramount.

Applications

This versatile IC is ideal for a wide array of telecommunication systems, including but not limited to:

  • Analog and digital telephone sets
  • Voice over IP (VoIP) gateways
  • Integrated Access Devices (IADs)
  • Cable modems with telephony features

Technical Specifications

The LE88246DLC boasts an impressive set of technical specifications that ensure its suitability for demanding applications:

  • Supply Voltage Range: 3.3V to 5V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: DLC (Dependent on the specific model)
  • Compliance: Meets international telecommunication standards

In conclusion, the Microchip Technology LE88246DLC is a powerful and flexible solution for any design engineer looking to incorporate reliable telephony functions into their products. With its dual-channel capability, low power consumption, and programmable features, it stands out as a premier choice for innovative telecommunication systems.

You May Also Be Interested in

Silicon Labs
IC TELECOM INTERFACE 42QFN / ProSLIC Single-Chip FXS Solution with FXO Option
Lowest to $26.8930
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $10.1449
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 44TQFP / 3.3V E1/T1/J1 Line Interface
Lowest to $9.6525
Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2479 $58.4622
44+ $2.6657 $117.2908
68+ $2.5826 $175.6168
93+ $2.4983 $232.3419
120+ $2.4151 $289.8120
160+ $2.1656 $346.4960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess