EN
  • EN
  • DE

DS3150TN+

Part No DS3150TN+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC LIU T3/E3/STS-1 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Purpose Line Interface Unit (LIU)
Number of Circuits 1
Supply Voltage - Operating 3.135 V to 3.465 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-TQFP (7x7)
Win Source Part Number 140735-DS3150TN+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS3150TN+ CAD Model

Description

Introducing the Maxim Integrated DS3150TN+: High-Performance T1/E1/J1 Transceiver

The DS3150TN+ is a versatile and robust T1/E1/J1 transceiver module from the renowned semiconductor manufacturer, Maxim Integrated. This high-quality transceiver is designed to meet the stringent requirements of telecommunications equipment where reliability and performance are of paramount importance. The DS3150TN+ incorporates a range of features that make it an ideal choice for applications in long-haul trunks, switches, routers, and other network infrastructure equipment.

With its ability to support T1, E1, and J1 interfaces, the DS3150TN+ provides a flexible solution for communication systems operating across different standards. This transceiver is equipped with crystal-less jitter attenuation, which ensures the integrity of the data signals by minimizing jitter and phase noise. The DS3150TN+ also supports both long and short haul lines, giving engineers the flexibility to design systems that can operate over a variety of distances without compromising signal quality.

One of the key advantages of the DS3150TN+ is its integrated line interface unit (LIU), which simplifies the design and reduces the component count in the end application. The LIU functionality ensures that the transceiver can interface directly with the physical media, whether it's twisted pair copper wires or optical fiber. This integration also aids in reducing power consumption, making the DS3150TN+ an energy-efficient choice for modern telecommunications equipment.

The device is housed in a compact, surface-mount package that is conducive to high-density board designs. This makes the DS3150TN+ a space-saving option for equipment where board real estate is at a premium. Additionally, the transceiver operates over an extended temperature range, ensuring reliable performance in diverse environmental conditions.

Overall, the Maxim Integrated DS3150TN+ transceiver stands out for its exceptional performance, integration, and design flexibility. It is a testament to Maxim Integrated's commitment to providing cutting-edge solutions for the telecommunications industry. Whether for upgrading existing infrastructure or developing new communication systems, the DS3150TN+ is engineered to deliver the reliability and efficiency required for today's high-speed data networks.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN
Lowest to $12.1593
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $10.1449
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 42QFN / ProSLIC Single-Chip FXS Solution with FXO Option
Lowest to $26.8930
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess