EN
  • EN
  • DE

SCC2692AC-40

Part No SCC2692AC-40
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Category Integrated Circuits(ICs)
Family Interface - UARTs(Universal Asynchronous Receiver Transmitter)
Win Source Part Number 188849-SCC2692AC-40
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCC2692AC-40 CAD Model

Description

Introducing the NXP SCC2692AC1A40 Dual UART Interface

The NXP SCC2692AC1A40 is a powerful and versatile integrated circuit that provides two independent Universal Asynchronous Receiver/Transmitter (UART) channels in a single package. This dual UART interface is designed to facilitate serial communication in microprocessor and microcontroller-based systems, making it an ideal choice for a wide range of applications in telecommunications, networking, and industrial control systems.

Key Features

  • Dual Channel Operation: The SCC2692AC1A40 contains two full-duplex UARTs that can operate independently, providing flexibility and saving space on the PCB.
  • High-Speed Performance: With a maximum baud rate of up to 40 Mbps, this device can handle high-speed data transmission requirements with ease.
  • Programmable Baud Rate Generator: The baud rate generator can be programmed to select a wide range of baud rates, ensuring compatibility with various communication standards.
  • Flexible Character Length: It supports 5-, 6-, 7- or 8-bit character lengths, allowing customization based on the specific needs of the communication protocol.
  • Error Detection: The device includes built-in error detection capabilities such as parity, overrun, and framing error detection, enhancing data integrity.
  • FIFO Buffers: Each UART channel is equipped with a 64-byte FIFO (First In, First Out) buffer to reduce the overhead on the CPU and improve system efficiency.
  • Modem Control Functions: It provides modem control functions, which are essential for establishing and maintaining communication links in modem-based applications.
  • Low Power Consumption: Designed with power efficiency in mind, it is suitable for applications where power consumption is a critical factor.

Applications

The SCC2692AC1A40 is engineered to meet the demands of a variety of applications, including but not limited to:

  • Telecommunication systems
  • Networking equipment such as routers and switches
  • Industrial control and automation systems
  • Point-of-sale (POS) terminals
  • Computer peripheral interfacing

With its robust feature set and dual-channel capability, the NXP SCC2692AC1A40 Dual UART Interface is a strategic choice for developers looking for a reliable and efficient solution for serial data communication.

You May Also Be Interested in

Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $10.0855
Microchip Technology
UART UNIVERSAL ASYNCHRONOUS RECE
Lowest to $3.2210
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
Renesas Electronics America
IC ASYNC COMM ELEMENT UART 40DIP
Lowest to $163.2073

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess