Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Bulk
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 37V
Output Current 3A
Frequency - Switching 52kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 071092-LM2576WT
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LM2576WT CAD Model

Description

The LM2576WT from Microchip Technology is a highly efficient, monolithic integrated circuit designed for voltage regulation purposes. This robust component provides all the active functions necessary for a step-down (buck) switching regulator capable of driving a 3A load with excellent line and load regulation.

Key Features

  • Output Voltage: The LM2576WT offers a versatile range of fixed and adjustable output voltage versions, catering to a variety of applications.
  • High Efficiency: With efficiencies up to 90%, this regulator is optimized for energy-sensitive applications.
  • Thermal Shutdown and Current Limit Protection: Built-in features ensure safe operation by preventing overheating and overcurrent conditions.
  • Simple and High-Performance Design: Requires a minimal number of external components for a straightforward design process, while not compromising on performance.

Applications

The LM2576WT is ideal for a wide range of applications, including but not limited to:

  • Simple high-efficiency step-down (buck) regulators.
  • Efficient pre-regulators for linear regulators.
  • On-card switching regulators.
  • Positive to negative converter (Buck-Boost).

Technical Specifications

Parameter Value Input Voltage 4V to 40V Output Voltage Adjustable from 1.23V to 37V Output Current 3A Switching Frequency 52kHz

Conclusion

The LM2576WT from Microchip Technology is a versatile and reliable solution for anyone in need of a high-performance voltage regulator. With its high efficiency, robust protection features, and ease of use, it stands out as an excellent choice for a variety of power management applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ TRPL 20HTSSOP
Lowest to $1.9018
ECAD model for TPS65580PWP
Maxim Integrated
IC REG BUCK 1.25V QUAD 28TQFN
Need more? Email Us
ECAD model for MAX20021ATIB/V+
Texas Instruments
IC REG BUCK ADJ 600MA 5DSBGA
Lowest to $1.1409
ECAD model for LM3677TL-ADJ/NOPB
National Semiconductor (TI)
IC REG BUCK 0.8V 2A 14HTSSOP
Need more? Email Us
ECAD model for LM2852YMXA-0.8/NOPB
Renesas Electronics America
IC REG BUCK 3.3V 500MA 6UTDFN
Need more? Email Us
ECAD model for ISL9104AIRUNZ-T7A
Renesas Electronics America
IC REG BUCK BST 3.5V 2A 25WLCSP
Need more? Email Us
ECAD model for ISL91110II2AZ-T7A
ON Semiconductor
EIGHT CHANNEL SWITCHING REGULATO
Need more? Email Us
ECAD model for LV5604T-MPB-E
Microchip Technology
IC REG BUCK 3.3V 500MA 8MSOP
Need more? Email Us
ECAD model for MCP1602-330I/MS
Texas Instruments
IC REG BUCK 1.26V 500MA 6DSLGA
Need more? Email Us
ECAD model for TPS62679ZYFMT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention