EN
  • EN
  • DE

LPC47B377

Part No LPC47B377
Manufacturer Microchip Technology
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 89896-LPC47B377
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC47B377 CAD Model

Description

Microchip Technology LPC47B377 Product Overview

The LPC47B377 from Microchip Technology is a highly integrated input/output (I/O) controller designed to meet the demanding needs of complex embedded systems. This versatile product offers an excellent combination of features that make it ideal for a wide range of applications, including industrial automation, automotive, and consumer electronics.

At the core of the LPC47B377 lies a robust Super I/O controller that provides multiple functionalities including serial ports, parallel port, floppy disk drive controller, and a keyboard/mouse controller. This integration helps to reduce the overall component count on the motherboard, leading to cost savings and a more reliable system due to fewer interconnects.

Key Features:

  • Serial Ports: The device includes two high-speed serial ports (UARTs) with support for IrDA, which are essential for legacy peripherals and serial communication.
  • Parallel Port: An IEEE 1284-compliant parallel port is provided, supporting SPP, EPP, and ECP modes for versatile connectivity with printers and other parallel devices.
  • Floppy Disk Controller: The integrated floppy disk controller supports various formats and densities, ensuring compatibility with legacy floppy disk drives.
  • Keyboard/Mouse Controller: The LPC47B377 includes a PS/2 keyboard and mouse controller, facilitating the connection of input devices without the need for additional components.
  • Enhanced Power Management: Advanced power management features are built into the controller to help reduce power consumption and extend battery life in portable applications.

The LPC47B377 also boasts a flexible interface, with support for the Low Pin Count (LPC) bus, which simplifies motherboard designs and lowers the pin count required for I/O connectivity. This feature is particularly useful for space-constrained applications where real estate on the PCB is at a premium.

Microchip Technology's commitment to quality and reliability is evident in the LPC47B377, making it a smart choice for designers looking for an I/O controller that can provide a wide range of features without compromising on performance or power efficiency. Whether you're developing a new industrial control system or upgrading a consumer electronics product, the LPC47B377 offers the integration and features you need to create a successful design.

You May Also Be Interested in

Texas Instruments
3.3-V ABT 32-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
ON Semiconductor
NLVVHC1GT125DT1G onsemi Buffers & Line Drivers LOG CMOS BUFR datasheet, inventory, & pricing.
Lowest to $0.2911
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
SG Micro Corp
1.65V~5.5V 1 1 [email protected],50pF 1uA SOT-23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2474
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Rochester Electronics
IC BUFFER INVERT 5.5V 20SOIC
Lowest to $1.0272

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess