EN
  • EN
  • DE

MA320001

Part No MA320001
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MODULE, PIC32, FOR EXPLORER 16; Accessory Type: Plug-In Module; SVHC: No SVHC (18-Jun-2010)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
Core Architecture PIC
Evaluation Kit Yes
Lead Free Yes
Number of Pins 100
Operating Supply Voltage 3.6 V
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8473300002, 8473300002
Win Source Part Number 1042718-MA320001
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MA320001 CAD Model

Description

The MA320001 from Microchip Technology is an innovative accessory development starter kit designed for the groundbreaking PIC32MX family of microcontrollers. This kit is an essential tool for developers looking to explore the extensive capabilities of the PIC32MX series, which is renowned for its high performance, large memory integration, and rich set of peripherals. The MA320001 is an ideal starting point for developing advanced applications in areas such as embedded control, Internet of Things (IoT), and industrial automation.

Key Features:

  • Compatibility: The MA320001 is fully compatible with the PIC32 starter kits, providing a seamless integration experience for developers already working with Microchip's PIC32 ecosystem.
  • Expansion: It includes expansion connectors that allow for easy addition of daughter cards and specialized expansion boards, enabling a modular approach to system development.
  • Integrated Peripherals: This development kit comes equipped with a host of on-board peripherals such as USB, Ethernet, CAN, and serial communication interfaces, which facilitate the development of connectivity-oriented applications.
  • Programming and Debugging: The kit supports in-circuit programming and debugging capabilities, significantly reducing development time and simplifying the process of iterating on designs.

Technical Specifications:

  • Microcontroller: PIC32MX series MCU
  • Memory: Varies by chosen PIC32MX MCU model
  • Communication Interfaces: USB, Ethernet, CAN, UART, SPI, I2C
  • Power Supply: Supported through USB or an external power source
  • Operating Voltage: Typical range based on the selected PIC32MX MCU

With the MA320001 development kit, engineers and hobbyists alike can jump-start their designs, leveraging the high-performance computing power of the PIC32MX microcontrollers. Whether you're creating complex multimedia applications or connected IoT devices, this starter kit provides the flexibility and resources needed to bring your innovative ideas to life.

Explore the full potential of the PIC32MX series with the MA320001 from Microchip Technology and set a solid foundation for your next groundbreaking project.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess