EN
  • EN
  • DE

DSPIC33EV128GM106-E/PT

Part No DSPIC33EV128GM106-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64TQFP / dsPIC Automotive, AEC-Q100, dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 60 MIPs 128KB (43K x 24) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33EV, Functional Safety (FuSa)
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 53
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Data Converters A/D 36x10/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number DSPIC33EV128GM106
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1337868-DSPIC33EV128GM106-E/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33EV128GM106-E/PT CAD Model

Description

Microchip Technology's DSPIC33EV128GM106-E/PT Microcontroller

The DSPIC33EV128GM106-E/PT is a high-performance digital signal controller (DSC) from Microchip Technology, a global leader in microcontroller and analog semiconductors. This particular DSC is part of the dsPIC33E series and is designed to deliver the computational power and speed necessary to execute advanced algorithms and signal processing tasks in real-time.

This microcontroller integrates a 16-bit digital signal processor core with the control benefits of a microcontroller, making it an ideal choice for applications that require complex signal manipulations and precise control, such as motor control, power supplies, and advanced sensors. With its rich set of features, the DSPIC33EV128GM106-E/PT provides a versatile solution for designers looking to develop high-performance embedded systems.

Key Features:

  • Core: 16-bit dsPIC33E Digital Signal Controller (DSC) with DSP and MCU functionalities.
  • Memory: 128 KB of flash memory and 8 KB of SRAM, allowing for robust program storage and efficient data handling.
  • Speed: Operating at up to 70 MIPS, it provides the speed required for demanding applications.
  • Peripherals: Includes a variety of peripherals such as UART, SPI, I2C modules, and more, enabling versatile communication options.
  • Input/Output: Features up to 53 programmable I/O pins, giving designers flexibility in interfacing with external components.
  • Analog Features: Equipped with 12-bit A/D converters, providing accurate analog-to-digital conversions.
  • Temperature Range: Operates within an industrial temperature range, ensuring reliability in harsh conditions.
  • Package: Available in a 64-TQFP (Thin Quad Flat Pack) package, suitable for space-constrained applications.

The DSPIC33EV128GM106-E/PT also features advanced motor control peripherals, making it an excellent choice for applications requiring precise motor operation and management. Its robust design and integrated functionalities reduce the need for external components, which can simplify circuit design and lower overall system costs.

With its combination of processing power, memory capabilities, and rich peripheral set, the DSPIC33EV128GM106-E/PT from Microchip Technology stands out as a powerful and versatile component for designers who need a reliable DSC to meet the demands of complex and high-speed control applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5952 $51.5712
15+ $7.0524 $105.7860
22+ $6.8321 $150.3062
31+ $6.6117 $204.9627
40+ $6.3913 $255.6520
53+ $5.7301 $303.6953
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess