EN
  • EN
  • DE

DS3600B+

Part No DS3600B+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers - Application Specific
Description SECURE SUPERVISOR WITH 64B NONIM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Maxim Integrated
Series DeepCover®
Package Tray
Product Status Active
Applications Security
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 25-LFBGA, CSPBGA
Supplier Device Package 25-CSBGA (5x5)
Standard Package 640 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1010976-DS3600B+
Ultra Librarian 3D Model Ultra Librarian DS3600B+ CAD Model

Description

The DS3600B+ is a robust security manager from Maxim Integrated designed to safeguard sensitive data and ensure the integrity of communication in a wide array of electronic devices. This high-security module is ideal for applications requiring stringent security measures such as point-of-sale terminals, secure data storage, and other systems handling confidential information.

Key Features

  • Advanced Cryptographic Engine: Equipped with a high-performance cryptographic engine supporting symmetric and asymmetric algorithms, including 3DES and RSA, for secure data encryption and decryption.
  • Tamper Detection: Features multiple tamper-detection inputs to protect against physical attacks, ensuring the security of the stored cryptographic keys and sensitive data.
  • Secure Memory: Comes with secure, nonvolatile memory to store cryptographic keys, digital certificates, and sensitive data, which is protected by hardware-based access control mechanisms.
  • Random Number Generator: Includes a true random number generator (TRNG) for generating high-quality cryptographic keys and ensuring robust entropy for security operations.
  • Flexible Interface Options: Offers versatile interface capabilities, including SPI and I2C, for seamless integration with a variety of host processors and systems.
  • High-Reliability Design: The DS3600B+ is designed to operate in harsh environments, with a wide temperature range and built-in error detection and correction mechanisms.

Applications

  • Financial Systems
  • Secure Access Control
  • Secure Communications
  • Industrial Automation
  • Medical Equipment

The DS3600B+ security manager from Maxim Integrated is a comprehensive solution for systems where security cannot be compromised. With its advanced features and robust design, it stands as a sentinel against unauthorized access and data breaches, making it an indispensable component in the design of secure electronic systems.

You May Also Be Interested in

Microchip Technology
WINPATH3 SLB 161 320MHZ LF
Lowest to $73.4437
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $4.3014
Infineon Technologies
IC MCU 16BIT
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
STMicroelectronics
IC AUDIO INFOTAINMENT
Lowest to $18.7687
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Lowest to $43.6568
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
Digi International
IC ARM9 MICROPROCESSOR 265BGA
Lowest to $422.9578
Cypress Semiconductor Corp
IC EZ-USB BRIDGE FX3 3.0 121BGA
Lowest to $14.3382

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.6717 $75.6717
2+ $62.0896 $124.1792
3+ $60.1493 $180.4479
4+ $58.2090 $232.8360
5+ $56.2687 $281.3435
6+ $50.4478 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess