Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500
Package Bulk
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 14V
Voltage - Breakdown (Min) 15.6V
Voltage - Clamping (Max) @ Ipp 23.2V
Current - Peak Pulse (10/1000µs) 65A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 100pF @ 1MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case DO-201AA, DO-27, Axial
Supplier Device Package CASE-1
Base Product Number LCE14
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 1086-4051,1086-4051-MIL
Standard Package 1
Win Source Part Number 1001453-MALCE14A
Ultra Librarian 3D Model Ultra Librarian MALCE14A CAD Model

Description

The MALCE14A, from the renowned manufacturer Microchip Technology, is a high-performance, low-power, mixed-signal integrated circuit that offers a comprehensive solution for advanced electronic applications. This product is designed to cater to the needs of modern embedded systems, providing a versatile platform for designers to develop sophisticated applications in various industries, including automotive, industrial, and consumer electronics.

Key Features:

  • High Integration: The MALCE14A integrates multiple functionalities into a single chip, which reduces the need for additional components, simplifies the design process, and saves board space.
  • Low Power Consumption: Designed with power efficiency in mind, the MALCE14A ensures minimal power usage, making it ideal for battery-powered devices and applications where power conservation is crucial.
  • Robust Performance: With its ability to operate reliably under varying conditions, the MALCE14A is suitable for demanding environments, providing consistent performance without compromising quality.
  • Customizable: Microchip Technology offers the flexibility to customize the MALCE14A to meet specific requirements, allowing for tailored solutions that perfectly fit the needs of unique applications.

Applications:

The versatility of the MALCE14A makes it an excellent choice for a wide array of applications. It can be used in the development of smart sensors, IoT devices, automotive control systems, and portable electronics, among others. Its integration capabilities allow for the creation of compact, efficient, and reliable systems that can adapt to the evolving demands of technology.

Quality and Support:

Microchip Technology is known for its commitment to quality and long-term reliability. The MALCE14A is backed by rigorous testing and quality assurance processes, ensuring that each product meets the highest standards. Additionally, comprehensive technical support is available, providing assistance from design to deployment, ensuring a smooth development process for customers.

You May Also Be Interested in

Comchip Technology
TVS DIODE 8VWM 24VC SOD323 / 24V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Need more? Email Us
ECAD model for CPDV8V0-HF
Littelfuse Inc.
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR VOLTAGE-5.0 to 110 Volts   | TVS DIODE 8V 13.6V P600
Lowest to $0.5974
ECAD model for 5KP8.0A
Littelfuse Inc.
TVS DIODE 24VWM 50VC SOT23-3 / 50V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Lowest to $0.1958
ECAD model for AQ24CANA-02HTG
Diodes Incorporated
1500W SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Lowest to $0.5607
ECAD model for SMCJ60A-13-F
Littelfuse Inc.
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR VOLTAGE-5.0 to 110 Volts   | TVS DIODE 20V 32.4V P600
Lowest to $2.1481
ECAD model for 5KP20CA
Comchip Technology
DIODE ESD 5VWM 65W 0402/SOD-923F / 8.6V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount 0402/SOD-923F
Lowest to $0.0443
ECAD model for CPDQT5V0HE-HF
ON Semiconductor
SC-74 Quad Monolithic Common Anode | TVS DIODE 9.1V 17.3V SC74
Lowest to $0.2306
ECAD model for MMQA12VT1
MDE Semiconductor, Inc.
TVS DIODE UP 30VRWM 50.7VC
Lowest to $1.7780
ECAD model for 15KP30A
Vishay
TVS DIODE 23.1VWM 37.5VC DO214AA / 37.5V Clamp 16A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Lowest to $0.0596
ECAD model for P6SMB27A-E3/5B

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention