EN
  • EN
  • DE

MCP14700-E/MF

Part No MCP14700-E/MF
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Half-Bridge Gate Driver IC Non-Inverting 8-DFN (3x3)
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-VDFN Exposed Pad
Case / Package 8-DFN (3x3)
Family Name MCP14700
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 120
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884066-MCP14700-E/MF
Ultra Librarian 3D Model Ultra Librarian MCP14700-E/MF CAD Model

Description

Microchip Technology MCP14700-E/MF Product Overview

The MCP14700-E/MF is a high-performance, monolithic MOSFET driver developed by the renowned semiconductor manufacturer, Microchip Technology. This advanced driver is designed to accommodate a wide range of applications, including but not limited to power supply modules, motor controls, and high-speed switching applications. With its robust feature set and compact form factor, the MCP14700-E/MF is an ideal solution for driving both N-channel and P-channel MOSFETs, providing efficient and reliable performance in various electronic systems.

Key Features

  • High-Speed Operation: The MCP14700-E/MF is capable of delivering fast rise and fall times, ensuring efficient switching and reduced power loss during operation.
  • Dual Outputs: It features dual outputs that can be used to drive two MOSFETs simultaneously, making it suitable for push-pull configurations.
  • Wide Operating Voltage Range: This MOSFET driver operates over a broad voltage range, accommodating various power supply requirements and ensuring compatibility with a multitude of MOSFETs.
  • Low Shoot-Through Current: With built-in cross-conduction prevention, the MCP14700-E/MF minimizes the risk of shoot-through current, enhancing system reliability and efficiency.
  • Thermal Protection: Integrated over-temperature protection ensures the device operates within safe temperature limits, safeguarding against potential thermal damage.

Applications

  • DC/DC Converters
  • AC/DC Power Supplies
  • Motor Controllers
  • Inverters and Class D Amplifiers
  • LED Lighting Systems

The MCP14700-E/MF is available in an 8-pin MSOP package, which is not only space-efficient but also compatible with standard surface-mount technology, facilitating easy integration into PCB designs. Its enhanced drive capability, combined with Microchip's reputation for quality and reliability, makes the MCP14700-E/MF a go-to choice for designers looking to optimize their power management and switching systems.

Whether you are developing a sophisticated industrial control system, an energy-efficient power converter, or a high-precision motor drive, the MCP14700-E/MF from Microchip Technology offers the performance and features necessary to achieve your design goals.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.1063
Texas Instruments
UCC27531DBVRG4 Texas Instruments Gate Drivers 2.5-A/5-A single-cha nnel gate driver wi datasheet, inventory, & pricing.
Lowest to $0.8150
Infineon Technologies
10V~20V 2.5A 2.5A DSO-8 Gate Drivers RoHS
Lowest to $2.3284
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3284
Infineon Technologies
12.7V~20V 2.6A 2.6A SOT-23-6 Gate Drivers RoHS
Lowest to $1.0187
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC-EP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0606 $52.0302
40+ $2.5113 $100.4520
62+ $2.4328 $150.8336
85+ $2.3543 $200.1155
110+ $2.2758 $250.3380
148+ $2.0404 $301.9792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess