Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel, P-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 4A, 4A
Rise / Fall Time (Typ) 15ns, 18ns
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 8-VDFN Exposed Pad
Manufacturer Package 8-DFN-S (6x5)
Win Source Part Number 788271-MCP14E4-E/MF
Popularity Medium
Supply and Demand Status Limited
Family Name MCP14E4
Introduction Date September 27, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MCP14E4-E/MF CAD Model

Description

Microchip Technology's MCP14E4-E/MF: A High-Performance Mosfet Driver

Microchip Technology's MCP14E4-E/MF is a robust and efficient MOSFET driver designed to cater to a wide array of power management and conversion applications. This driver is capable of delivering high peak current output in a small, surface-mount package, making it an ideal choice for space-constrained designs.

Key Features

  • High Peak Output Current: The MCP14E4-E/MF is capable of providing a high peak output current, which is essential for driving large capacitive loads quickly and effectively.
  • Low Shoot-Through Current: The device is engineered to minimize shoot-through current, enhancing the overall efficiency and reliability of the application.
  • Wide Operating Voltage Range: With an operating range of 4.5V to 18V, this driver is versatile and can be used in various systems without the need for additional voltage regulation.
  • Fast Propagation Delays: The MCP14E4-E/MF boasts fast propagation delays, ensuring quick response times and better performance in high-speed switching applications.
  • High Capacitive Load Drive Capability: Its ability to drive high capacitive loads makes it suitable for a wide range of applications, including power supply control and motor driving.

Applications

The MCP14E4-E/MF is designed to be a versatile component suitable for a broad spectrum of applications. Some of the typical applications include:

  • DC/DC converters
  • Power supplies
  • Motor control systems
  • Class D Power Amplifiers
  • LED Lighting

Reliability and Quality

Microchip Technology is known for its commitment to quality and reliability. The MCP14E4-E/MF is built to meet high standards, ensuring stable performance over its operational lifespan. Its thermal protection features and robust output drive capability make it a reliable choice for demanding environments.

Package and Availability

The MCP14E4-E/MF is available in a compact 8-lead SOIC package, which is suitable for automated assembly processes and fits easily into various PCB layouts. This MOSFET driver is available for order and can be sourced directly from Microchip Technology or through authorized distributors.

With its combination of high performance, reliability, and versatility, the MCP14E4-E/MF from Microchip Technology stands out as an excellent choice for designers looking to improve their power management systems.

You May Also Be Interested in

Texas Instruments
3A, 2A and 1A High Voltage High-Side and Low-Side Gate Drivers | IC DVR HALF-BRIDGE HV 8-SOIC
Lowest to $3.5726
ECAD model for LM5101CMA
Fairchild/ON Semiconductor
Dual 2A High-Speed, Low-Side Gate Drivers
Lowest to $0.6364
ECAD model for FAN3227TMX
Maxim Integrated
High-Speed, 6A Single MOSFET Drivers | IC DRIVER MOSFET SNGL 6A HS 8DIP
Need more? Email Us
ECAD model for MAX4420CPA
Infineon Technologies
HALF-BRIDGE DRIVER | IC DRIVER HALF BRIDGE 8SOIC
Lowest to $2.9546
ECAD model for IR2108S
IXYS
4 Amp Dual Low-Side Ultrafast MOSFET Driver | IC MOSFET DRVR DUAL 4A 16-SOIC
Need more? Email Us
ECAD model for IXDD404SIA-16
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
ECAD model for TSC427CPA+
Analog Devices Inc.
High Speed, Dual, 2 A MOSFET Driver | IC MOSFET DVR 2A DL HS 8SOIC
Need more? Email Us
ECAD model for ADP3629ARZ-R7
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver | IC DVR HIGH/LOW SIDE 3A 8SOIC
Lowest to $0.5907
ECAD model for UCC27201ADR
Texas Instruments
LM5110 Dual 5A Compound Gate Driver with Negative Output Voltage Capability | IC DRIVER DUAL 5A NEG VOUT 8SOIC
Lowest to $2.0193
ECAD model for LM5110-3MX

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention