EN
  • EN
  • DE

MCP23S09-E/P

Part No MCP23S09-E/P
Manufacturer Microchip Technology
Catalog Interface - I/O Expanders
Description IC XPNDR 10MHZ SPI 18DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Number of I/O 8
Interface SPI
Interrupt Output Yes
Features -
Output Type Open Drain
Current - Output Source/Sink 25mA
Clock Frequency 10 MHz
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case 18-DIP (0.300", 7.62mm)
Supplier Device Package 18-PDIP
Base Product Number MCP23S09
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370774-MCP23S09-E/P
Ultra Librarian 3D Model Ultra Librarian MCP23S09-E/P CAD Model

Description

Microchip Technology MCP23S09-E/P

The MCP23S09-E/P from Microchip Technology is a versatile 8-bit I/O expander with serial interface that provides an easy solution for expanding the I/O capabilities of any SPI-interfaced microcontroller. This compact and powerful component is a perfect choice for applications where additional I/Os are needed, and space is at a premium.

Key Features

  • Interface Type: The device uses a Serial Peripheral Interface (SPI) that operates at high speeds, making it suitable for applications requiring fast data transfer between the microcontroller and the I/O expander.
  • Number of I/Os: It offers 8 I/O pins which can be individually configured as either inputs or outputs, providing flexibility for a wide range of application needs.
  • Integrated Features: Includes built-in interrupt output which can be configured to signal the microcontroller when an input state changes, thus improving the efficiency of the system by eliminating the need to continuously poll the inputs.
  • Voltage Operation Range: The MCP23S09-E/P operates within a voltage range of 2.7V to 5.5V, making it compatible with most common logic levels and allowing it to fit seamlessly into both 3.3V and 5V systems.
  • Package: Enclosed in a DIP-18 (Dual In-line Package) which is widely used and easy to handle in prototyping, testing, and production runs.
  • Temperature Range: Designed to operate over an industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

Applications

The MCP23S09-E/P is suitable for a broad array of applications, including but not limited to:

  • Industrial control systems
  • Home automation
  • Robotics
  • Automotive applications
  • Servers and data storage systems

With its robust feature set and ease of integration, the MCP23S09-E/P is a go-to solution for designers looking to enhance the I/O capabilities of their systems without significant cost or complexity. Its SPI interface ensures compatibility with a multitude of microcontrollers, offering a straightforward path for scalability and functionality enhancements in a wide range of electronic designs.

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER I2C 40B 56TSSOP
Lowest to $8.6029
ON Semiconductor
IC XPNDR 100KHZ I2C SMBUS 24QFN
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.1312
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $2.2653
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Need more? Email Us
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $9.7500
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.8732
Texas Instruments
IC I/O EXPANDER I2C 8B 16VQFN
Lowest to $2.4925

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8828 $56.4840
65+ $1.5449 $100.4185
105+ $1.4966 $157.1430
140+ $1.4483 $202.7620
180+ $1.4001 $252.0180
240+ $1.2552 $301.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 620 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess