Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tube
Product Status Active
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Receiver Hysteresis 200 mV
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number MCP25625
Standard Package 47 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848490-MCP25625-E/SS
Ultra Librarian 3D Model Ultra Librarian MCP25625-E/SS CAD Model

Description

Microchip Technology's MCP25625-E/SS CAN Controller

The MCP25625-E/SS is a stand-alone Controller Area Network (CAN) controller with an integrated SPI interface, developed by Microchip Technology. Designed to serve as a communication bridge between a host microcontroller and the CAN bus, this device allows for high-speed data exchange and robust performance in automotive and industrial applications.

The MCP25625-E/SS operates at CAN specifications 2.0A and 2.0B, ensuring compatibility with both standard and extended data frames. It is capable of transmission speeds up to 1 Mbps, which facilitates quick and efficient data transfer between devices on the CAN network. The device boasts a wide operating voltage range from 2.7V to 5.5V, making it versatile for various system voltages.

One of the key features of the MCP25625-E/SS is its integrated transceiver, which simplifies design and reduces component count. This transceiver is designed to withstand the harsh conditions common in automotive environments, providing reliable communication in extreme temperatures ranging from -40°C to +125°C.

The device comes in a 20-lead SSOP package, which is beneficial for space-constrained applications. Additionally, it includes several safety features such as error detection and confinement mechanisms, which contribute to system reliability by ensuring the integrity of data transmission. It also supports message prioritization through its three transmit and two receive buffers, with extensive masking and filtering capabilities.

For ease of development, Microchip Technology provides comprehensive support in the form of development tools and software libraries. This enables designers to rapidly integrate the MCP25625-E/SS into their projects and take advantage of its robust feature set. Whether it's for automotive electronics, industrial automation, or any system requiring reliable CAN communication, the MCP25625-E/SS is a solid choice for designers looking to streamline their CAN interface implementations.

You May Also Be Interested in

Micrel
Precision 4.25Gbps CML Backplane Transceiver with Integrated Loopback
Lowest to $3.9330
ECAD model for SY58620LMGTR
ON Semiconductor
Need more? Email Us
ECAD model for MC3486DG
Sipex Corporation
+5V High-Speed RS-232 Transceivers with 0.1uF Capacitors
Need more? Email Us
ECAD model for SP204CP
SANYO Semiconductor (U.S.A) Corporation
Dual Bidirectional Motor Driver  
Need more? Email Us
ECAD model for LB1649
Texas Instruments
5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION
Need more? Email Us
ECAD model for TRS208CDWRG4
Texas Instruments
3.3-V CAN TRANSCEIVERS
Need more? Email Us
ECAD model for V62/06629-01XE
STMicroelectronics
5V Powered multi-channel RS-232 drivers and receivers
Lowest to $2.0089
ECAD model for ST202CW
Texas Instruments
DUAL SIGNAL CONDITIONING TRANSCEIVER
Need more? Email Us
ECAD model for TLK1002ARGERG4
National Semiconductor (TI)
LOW-POWER ADSL DIFFERENTIAL RECEIVER
Need more? Email Us
ECAD model for THS6072IDGNRG4

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1977 $51.9770
24+ $4.2648 $102.3552
37+ $4.1315 $152.8655
51+ $3.9982 $203.9082
65+ $3.8650 $251.2250
87+ $3.4651 $301.4637
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,843 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention