EN
  • EN
  • DE
  • IT

MCP3901A0-E/ML

Part No MCP3901A0-E/ML
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 2 CHAN 24BIT 20QFN  /  2 Channel AFE 24 Bit 20-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Mfr Microchip Technology
Package Tube
Number of Bits 24
Number of Channels 2
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Mounting SMD (SMT)
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Base Product Number MCP3901
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP3901A0EML
Standard Package 91
Win Source Part Number 1078185-MCP3901A0-E/ML
Ultra Librarian 3D Model Ultra Librarian MCP3901A0-E/ML CAD Model

Description

Product Overview: MCP3901A0-E/ML

The MCP3901A0-E/ML is a high-performance, dual-channel Analog-to-Digital Converter (ADC) developed by Microchip Technology, designed for a wide array of applications including power metering, industrial, and medical instrumentation. This precision device is crafted to deliver exceptional performance with a 24-bit resolution, ensuring accurate and detailed conversion of analog signals to digital form.

Key Features

  • Dual 24-bit Delta-Sigma ADCs: The MCP3901A0-E/ML includes two independent ADC channels, which provide simultaneous sampling and high noise immunity, making it ideal for balanced and differential signals.
  • High Precision: With a 24-bit resolution, the device offers high accuracy and low noise performance, which is crucial for applications requiring precise measurement.
  • Programmable Data Rate: The ADC supports a programmable data rate up to 64 ksps (kilo-samples per second), allowing flexibility in balancing between speed and resolution.
  • Internal Oscillator: An integrated, low-drift voltage reference and an internal oscillator eliminate the need for external components, reducing system complexity and cost.
  • Advanced Digital Filtering: The device features advanced digital filters that improve signal processing and reduce the effects of unwanted signal frequencies.
  • Communication Interface: It comes with a standard SPI serial interface, facilitating easy integration with most microcontrollers and digital systems.
  • Extended Temperature Range: The MCP3901A0-E/ML operates over an industrial temperature range, making it suitable for harsh environments.

Applications

The versatility of the MCP3901A0-E/ML allows it to be used in various applications that require precise and reliable data conversion. Its main applications include:

  • Energy metering and power monitoring systems
  • Industrial process control and automation
  • Medical monitoring devices
  • Audio applications

Package and Quality

The MCP3901A0-E/ML is available in a 20-lead QFN package, which is both space-efficient and suitable for automated assembly processes. Microchip Technology ensures high manufacturing standards, providing a reliable and consistent performance for the end-user.

You May Also Be Interested in

Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Lowest to $104.4211
Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Cirrus Logic Inc.
IC AFE 3 CHAN 10BIT 32QFN
Need more? Email Us
Burr-Brown (TI)
2 Channel AFE 14 Bit 325 mW 48-SSOP
Need more? Email Us
Analog Devices Inc.
IC AFE 1 CHAN 24BIT 24SOIC / 1 Channel AFE 24 Bit 125 mW 24-SOIC
Lowest to $27.2091
Microchip Technology
IC AFE 2 CHAN 24BIT 20SSOP
Lowest to $16.8000
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess