EN
  • EN
  • DE

LMP90079MHX/NOPB

Part No LMP90079MHX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description Sensor AFE System: Multi-Channel, Low-Power 16-Bit | IC AFE 1 CHAN 16BIT 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Resolution 16
Supply Voltage , Analog 2.85V ~ 5.5V
Supply Voltage , Digital 2.7V ~ 5.5V
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Family Part Number LMP90079
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 1201855-LMP90079MHX/NOPB
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMP90079MHX/NOPB CAD Model

Description

Product Overview: LMP90079MHX/NOPB

The LMP90079MHX/NOPB is a precision, low-noise, multi-channel, analog-to-digital converter (ADC) from Texas Instruments. Designed with state-of-the-art technology, this ADC is ideal for a wide range of applications that require high performance data acquisition, such as industrial process control, medical instrumentation, and energy management systems.

Key Features

  • Multi-Channel Flexibility: The LMP90079MHX/NOPB supports multiple input channels, providing versatility for various sensor types and signal sources.
  • High Precision: With its high-resolution ADC, the device ensures accurate and reliable measurements, making it suitable for precision-sensitive applications.
  • Low Noise Performance: The device is designed to minimize noise, which is crucial for applications that require clean, high-fidelity signal processing.
  • Integrated Features: It includes features such as an internal temperature sensor and a buffered voltage reference, helping to reduce external component count and system complexity.
  • Programmable Data Rates: Users can configure the data rate according to their specific application needs, optimizing performance and power consumption.
  • Simple Interface: The SPI (Serial Peripheral Interface) provides a straightforward connection to microcontrollers or digital systems, facilitating easy integration into existing designs.

Applications

The LMP90079MHX/NOPB is well-suited for a variety of applications that demand high-accuracy data conversion, including:

  • Industrial Automation and Process Control
  • Medical Instrumentation
  • Energy Management and Smart Grid Systems
  • Portable Instrumentation
  • Data Acquisition Systems

Environmental and Quality Standards

The device is provided in an environmentally friendly, lead-free package and is designed to meet or exceed the rigorous standards set by the industry, ensuring reliability and performance in the field.

Ordering Information

The LMP90079MHX/NOPB is available for order in a compact, surface-mount package, making it suitable for space-constrained applications. Texas Instruments provides comprehensive technical support and documentation, ensuring a smooth integration process for designers and engineers.

With its combination of high precision, low noise, and multi-channel input capabilities, the LMP90079MHX/NOPB is a powerful solution for advanced data acquisition needs.

You May Also Be Interested in

Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Analog Devices Inc.
IC 12BIT MODEM MXFE 48-LQFP TR
Lowest to $13.7838
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047
OSRAM Opto Semiconductors Inc.
AS7056-BWLM ams OSRAM Analog Front End - AFE DISCRETE SENSOR SYSTEMS datasheet, inventory, & pricing.
Lowest to $8.7314
Broadcom Limited
MULTI-MODE DSL TRANSCEIVER (30A) / Channel AFE Bit
Lowest to $12.8344

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess