EN
  • EN
  • DE

QTLP603CEB-7800D

Part No QTLP603CEB-7800D
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 286604-QTLP603CEB-7800D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QTLP603CEB-7800D CAD Model

Description

The QTLP603CEB-7800D is a surface mount LED manufactured by Fairchild/ON Semiconductor. It is designed for various indicator and display applications requiring a compact, reliable, and energy-efficient light source.

Applications:

  • Status indicators on electronic equipment
  • Backlighting for small LCD displays and keypads
  • Panel indicators in industrial control systems
  • Consumer electronics products
  • Medical devices

Features:

  • Compact SMD (Surface Mount Device) package
  • High luminous intensity for clear visibility
  • Available in different colors (check datasheet for specific color)
  • Wide viewing angle for easy observation
  • Low power consumption for energy efficiency
  • Long operational lifespan for extended reliability
  • RoHS compliant for environmental protection

Benefits:

  • Space-saving design: Enables integration into compact electronic devices and high-density circuit boards.
  • Clear and bright indication: Ensures easy readability even in ambient lighting conditions.
  • Versatile color options: Provides flexibility in design to meet specific application requirements.
  • Easy assembly: Surface mount package simplifies the manufacturing process.
  • Energy efficient: Reduces power consumption and contributes to overall system efficiency.
  • Reliable performance: Long lifespan ensures long-term reliability and minimizes maintenance.
  • Environmentally friendly: RoHS compliance guarantees adherence to environmental standards.

Additional Details:

The QTLP603CEB-7800D is typically available in a standard surface mount package. The exact color, luminous intensity, forward voltage, and viewing angle are detailed in the product datasheet. This LED is commonly used in applications requiring a small, efficient, and reliable light source. Proper soldering techniques are crucial to ensure a reliable connection and optimal performance. Refer to the manufacturer's documentation for recommended soldering profiles and handling precautions. The device is well-suited for a range of applications needing a compact and energy-efficient LED indicator.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $11.4253
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Lowest to $2.4357
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $19.1290
Qualcomm
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess