EN
  • EN
  • DE

LTC2386IUH-16#PBF

Part No LTC2386IUH-16#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features 16 Bit Analog to Digital Converter 1 Input 1 SAR 32-QFN (5x5)
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-WFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name LTC2386
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991C4
HTSUS 8542.39.0001
Quantity per package 73
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924370-LTC2386IUH-16#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2386IUH-16#PBF CAD Model

Description

Product Overview: LTC2386IUH-16#PBF by Analog Devices Inc.

The LTC2386IUH-16#PBF is a high-performance, 16-bit, 15Msps analog-to-digital converter (ADC) from Analog Devices Inc., engineered to deliver unparalleled accuracy and speed in a compact package. This ADC is an ideal solution for a wide array of applications, including medical imaging, high-speed data acquisition, and communication systems where precision and efficiency are paramount.

Key Features

  • High Resolution: With 16-bit resolution, the LTC2386IUH-16#PBF provides precise digital representation of analog signals, ensuring fine detail is captured for critical applications.
  • Fast Sampling Rate: The 15Msps sampling rate enables the capture of fast transient signals, making it suitable for high-speed systems that require quick response times.
  • No Pipeline Delay: The device features no latency or pipeline delay, which is crucial for real-time processing and control applications.
  • Wide Input Range: It offers a flexible input range, accommodating various signal amplitudes and providing versatility across different use cases.
  • Low Power Consumption: Designed with power efficiency in mind, it minimizes power usage without compromising performance, making it suitable for portable and battery-operated devices.
  • Small Form Factor: Housed in a compact QFN package, the LTC2386IUH-16#PBF saves valuable board space and is ideal for space-constrained applications.

Technical Specifications

  • Resolution: 16 bits
  • Sampling Rate: 15Msps
  • Input Voltage Range: ±VREF
  • Interface: Serial (SPI-compatible)
  • Package: 5x5mm QFN-32
  • Operating Temperature Range: -40°C to +125°C

The LTC2386IUH-16#PBF ADC is designed to integrate seamlessly into a variety of digital systems. Its SPI-compatible serial interface ensures easy communication with microcontrollers and DSPs, while its robust temperature range guarantees performance across diverse operating conditions.

With its combination of high resolution, fast sampling rate, and low power consumption, the LTC2386IUH-16#PBF from Analog Devices Inc. stands out as a superior choice for designers looking to enhance the performance and efficiency of their systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess