Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 54
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-QFN (9x9)
Win Source Part Number 1020295-ATMEGA329A-MUR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATMEGA329A-MUR CAD Model

Description

Microchip Technology's ATMEGA329A-MUR Microcontroller

The ATMEGA329A-MUR from Microchip Technology is a robust 8-bit microcontroller that offers a versatile blend of power, efficiency, and performance for a wide range of embedded applications. This microcontroller is part of the popular AVR® family, renowned for their user-friendly architecture and extensive feature sets that cater to both novice and experienced developers alike.

At the heart of the ATMEGA329A-MUR is a high-performance RISC CPU that ensures maximum throughput with each clock cycle. With its operating voltage ranging from 1.8V to 5.5V, it provides flexibility for low-power and standard applications. The device boasts a clock speed of up to 16MHz, which is more than sufficient for complex tasks and real-time processing requirements.

The microcontroller comes with 32KB of in-system self-programmable flash memory, providing ample space for application code. Additionally, it includes 1KB of EEPROM and 2KB of internal SRAM. These memory options give developers the freedom to implement sophisticated programs and data storage mechanisms.

One of the key features of the ATMEGA329A-MUR is its advanced RISC architecture, which includes 32 general-purpose working registers. This architecture facilitates faster and more efficient execution of instructions in a single clock cycle. Moreover, the microcontroller supports a variety of peripherals and interfaces, such as USART, SPI, and Two-Wire Interface (TWI), which makes it an ideal choice for projects requiring serial communications.

The device also features a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, allowing it to interface with analog sensors and convert their outputs to digital values for processing. Furthermore, it provides multiple PWM channels, which are essential for controlling motors and adjusting LED brightness, among other applications.

For safety-critical applications, the ATMEGA329A-MUR is equipped with various protection mechanisms, including brown-out detection and a watchdog timer. These features help to maintain the reliability and stability of the system under adverse conditions.

Overall, the ATMEGA329A-MUR is a powerful and versatile microcontroller that is ideal for a wide range of applications, from industrial control systems to consumer electronics. Its extensive feature set, combined with low power consumption and a wide operating voltage range, makes it a top choice for designers looking to create efficient and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
ECAD model for PIC24F16KL402T-I/ML
NXP / Nexperia
IC MCU 32BIT 512KB FLSH 180TFBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 180-TFBGA (12x12)
Need more? Email Us
ECAD model for LPC54607J512ET180E
Microchip Technology
IC MCU 16BIT 24KB FLASH 28SPDIP
Need more? Email Us
ECAD model for DSPIC30F3010-20I/SP
Renesas Electronics America
Need more? Email Us
ECAD model for R5F104AADSP#50
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90351ESPMC-GS-243E1
Texas Instruments
IC MCU 8BIT 4KB OTP 28DIP
Lowest to $6.5194
ECAD model for COP8SAC728N9
Microchip Technology
IC MCU 16BIT 24KB FLASH 44TQFP
Lowest to $107.5124
ECAD model for DSPIC30F3011-20I/PT
Texas Instruments
IC MCU 8BIT 32KB FLASH 44PLCC
Need more? Email Us
ECAD model for COP8SCR9HVA8/NOPB

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention