EN
  • EN
  • DE

PIC24F16KL402T-I/ML

Part No PIC24F16KL402T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 24F
Package Tape & Reel (TR)
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 16KB (5.5K x 24)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Base Product Number PIC24F16KL402
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 1,600
Win Source Part Number 1316317-PIC24F16KL402T-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC24F16KL402T-I/ML CAD Model

Description

Product Overview: PIC24F16KL402T-I/ML

The PIC24F16KL402T-I/ML is a high-performance, low-power microcontroller designed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This microcontroller is a part of the PIC24F series, which is renowned for its efficient operation and versatility in various applications.

Key Features

  • Core: The device features a 16-bit modified Harvard architecture with an up to 16 MIPS performance at 32 MHz. This provides a balanced trade-off between processing power and power consumption.
  • Memory: It comes with 16 KB of Flash memory and 1 KB of RAM, suitable for handling complex code and data storage requirements.
  • Timers: Multiple timers are available including 16-bit and 32-bit timers, which can be used for a wide range of timing and counting functions.
  • Communication Interfaces: It includes versatile communication interfaces such as I²C, SPI, and UART for easy connectivity with peripherals and other microcontrollers.
  • Analog Features: The device is equipped with a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, allowing it to interface with analog sensors and devices.
  • Operating Voltage: It operates within a range of 1.8V to 3.6V, making it ideal for battery-operated and portable applications.
  • Temperature Range: The microcontroller is designed to operate within the industrial temperature range of -40°C to +85°C.
  • Packaging: Available in a 28-pin QFN package, the PIC24F16KL402T-I/ML is compact and suitable for space-constrained applications.

Applications

The versatility of the PIC24F16KL402T-I/ML makes it an excellent choice for a broad spectrum of applications, including industrial control systems, automotive systems, consumer electronics, medical devices, and Internet of Things (IoT) applications. Its low-power consumption and robust feature set enable designers to create reliable and efficient systems.

Support and Resources

Microchip Technology provides extensive support for the PIC24F16KL402T-I/ML through its development tools, software libraries, and documentation. Designers can access the MPLAB® Integrated Development Environment (IDE) and a wide range of development boards and programmer/debugger tools to streamline the development process.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess