EN
  • EN
  • DE

MAX629ESA+T

Part No MAX629ESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV ADJ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 0.8V
Maximum Input Voltage 28V
Nominal Output Voltage (Min/Fixed) ±0.8V
Maximum Output Voltage ±28V
Output Current 500mA
Frequency - Switching 300kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 021902-MAX629ESA+T
Family Name MAX629
Introduction Date June 01, 1997
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX629ESA+T CAD Model

Description

Maxim Integrated MAX629ESA+T Voltage Converter

The MAX629ESA+T is a high-performance, low-power voltage converter from Maxim Integrated, designed to provide a reliable and efficient solution for applications requiring voltage inversion. This device is a part of Maxim's commitment to delivering innovative, high-quality power management solutions that meet the evolving needs of modern electronics.

Key Features

  • High Efficiency: The MAX629ESA+T features high efficiency, capable of converting a positive voltage in the range of 1.8V to 11V to a corresponding negative voltage, making it an excellent choice for battery-powered applications where power conservation is critical.
  • Adjustable Output: Users can set the output voltage by selecting the appropriate external resistors, providing flexibility and precision for a variety of design requirements.
  • Low Power Consumption: With its quiescent current of only 110µA, the MAX629ESA+T minimizes power drain when in operation, extending the life of your battery-powered devices.
  • Compact Design: The device comes in a small 8-pin SOIC package, making it suitable for space-constrained applications.
  • Thermal Protection: It includes thermal shutdown protection, which safeguards the device from damage due to overheating.

Applications

The versatile nature of the MAX629ESA+T allows it to be used in a wide array of applications, including but not limited to:

  • Portable Battery-Powered Equipment
  • Data Acquisition Systems
  • Operational Amplifier Power Supplies
  • Interface Powered from a Single Supply

Product Specifications

The MAX629ESA+T operates over a broad temperature range, making it suitable for industrial applications. It is designed for surface mount technology, aligning with modern PCB assembly processes. The device is also RoHS compliant, adhering to environmental standards and regulations.

Maxim Integrated's dedication to quality ensures that the MAX629ESA+T voltage converter is a reliable component for designers looking to integrate a negative voltage supply into their systems without compromising on efficiency or space. With its adjustable output and low-power operation, this voltage converter is an excellent choice for innovative designs that require a negative voltage rail.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9146 $55.3168
18+ $5.6736 $102.1248
28+ $5.4963 $153.8964
38+ $5.3190 $202.1220
49+ $5.1417 $251.9433
66+ $4.6098 $304.2468
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,515 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess