EN
  • EN
  • DE

DMG4468LK3

Part No DMG4468LK3
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168071-DMG4468LK3
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMG4468LK3 CAD Model

Description

Introducing the DMG4468LK3 MOSFET from Diodes Incorporated

The DMG4468LK3 is a high-performance, surface-mount, N-channel enhancement mode field effect transistor (MOSFET) designed and produced by Diodes Incorporated. This product stands out in the market due to its exceptional efficiency, reliability, and thermal performance, making it an ideal choice for a wide range of power management applications.

With its advanced trench MOSFET technology, the DMG4468LK3 offers a low on-resistance (R<sub>DS(on)) which translates to reduced conduction losses and improved overall efficiency. This feature is particularly beneficial in applications where power conservation is crucial, such as battery-powered devices and energy-saving systems.

The DMG4468LK3 is encapsulated in a compact DFN2020-6 (Type B) package, which not only saves valuable board space but also provides excellent thermal performance thanks to its power dissipation capabilities. The small form factor does not compromise the MOSFET's power handling, with a continuous drain current (I<sub>D) rating that supports demanding circuit designs.

Key features of the DMG4468LK3 include:

  • Low threshold voltage (V<sub>GS(th)), enabling operation at lower gate voltages and making it suitable for low-voltage drive applications.
  • Fast switching speeds, which enhance the performance of high-frequency circuits and contribute to reduced switching losses.
  • High input impedance, which minimizes gate drive power and provides better control over the switching characteristics.
  • Robust body diode characteristics, allowing for efficient reverse recovery and enhancing the performance in applications that require a freewheeling or flyback diode.

These features make the DMG4468LK3 an excellent choice for a variety of applications, including DC-DC converters, power management in portable electronics, motor control circuits, and load-switching applications. Engineers and designers will find this MOSFET to be a versatile component that can enhance the efficiency and performance of their electronic designs.

Diodes Incorporated's commitment to quality ensures that the DMG4468LK3 MOSFET meets the highest standards, providing a reliable and cost-effective solution for both high-volume consumer electronics and specialized industrial applications.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess