EN
  • EN
  • DE

DSPIC30F3010-20I/SP

Part No DSPIC30F3010-20I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 24KB FLASH 28SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 20 MIPS 24KB (8K x 24) FLASH 28-SPDIP
Manufacturer Microchip Technology
Series dsPIC™ 30F
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 20
Program Memory Size 24KB (8K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 2.5V ~ 5.5V
Data Converters A/D 6x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 28-DIP (0.300", 7.62mm)
Case / Package 28-SPDIP
Family Name DSPIC30F3010
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 15
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917616-DSPIC30F3010-20I/SP
Ultra Librarian 3D Model Ultra Librarian DSPIC30F3010-20I/SP CAD Model

Description

Microchip Technology's DSPIC30F3010-20I/SP Microcontroller

The DSPIC30F3010-20I/SP is a high-performance digital signal controller (DSC) from Microchip Technology, designed to deliver the computational power and speed of a digital signal processor (DSP) with the simplicity and ease-of-use of a microcontroller (MCU). This powerful component is ideal for applications that require complex algorithms and signal processing capabilities such as motor control, power conversion, and sensor processing.

Key Features:

  • Core Performance: The DSPIC30F3010-20I/SP operates at a maximum frequency of 20 MHz, providing robust performance for demanding applications.
  • Program Memory: It comes with 24 KB of flash memory, enabling ample space for application code storage.
  • Data RAM: With 2 KB of RAM, this DSC offers sufficient space for data manipulation and buffering.
  • Digital Signal Processing: The device features a modified Harvard architecture with an optimized instruction set for efficient execution of DSP algorithms.
  • Peripherals: A rich set of peripherals including PWM outputs, timers, UART, SPI, and I2C interfaces, providing versatility in interfacing with other components and modules.
  • Robust I/O: Up to 22 general-purpose I/O pins are available for flexible connection to external devices and user interfaces.
  • Analog Features: It includes an onboard 10-bit analog-to-digital converter (ADC) with up to 13 channels, facilitating the acquisition of analog signals.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation in harsh environments.
  • Packaging: The DSPIC30F3010-20I/SP is available in a 28-pin SPDIP package, suitable for through-hole mounting on printed circuit boards.

Applications:

The DSPIC30F3010-20I/SP is particularly well-suited for applications that require high-speed mathematical operations and precise timing control. It is commonly used in:

  • Motor control (BLDC, PMSM, ACIM)
  • Power supplies and converters
  • Intelligent sensor processing
  • Automotive and industrial control systems
  • Audio processing and advanced consumer electronics

With its combination of DSP and MCU features, the DSPIC30F3010-20I/SP from Microchip Technology offers a versatile and powerful solution for engineers looking to develop advanced embedded systems with tight integration of control and signal processing capabilities.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.3118 $80.3118
2+ $65.8974 $131.7948
3+ $63.8380 $191.5140
4+ $61.7786 $247.1144
5+ $59.7193 $298.5965
7+ $53.5412 $374.7884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,860 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess