EN
  • EN
  • DE

LPC54607J512ET180E

Part No LPC54607J512ET180E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 180TFBGA  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 180-TFBGA (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC546xx
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 180MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 145
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
RAM Size 200K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 180-TFBGA
Supplier Device Package 180-TFBGA (12x12)
Base Product Number LPC54607
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935309058551,568-13369,LPC54607J512ET180,LPC54607J512ET180-ND
Standard Package 189
Win Source Part Number 1028214-LPC54607J512ET180E
Ultra Librarian 3D Model Ultra Librarian LPC54607J512ET180E CAD Model

Description

NXP LPC54607J512ET180E Microcontroller

The LPC54607J512ET180E is a high-performance microcontroller product from NXP Semiconductors, designed to meet the demanding requirements of embedded applications. This microcontroller is part of the LPC54000 series, known for its powerful ARM Cortex-M4 core, which provides a perfect blend of energy efficiency and performance.

Key Features

  • Core: ARM Cortex-M4 with Floating Point Unit (FPU), running at frequencies up to 220 MHz.
  • Memory: Equipped with 512 KB of on-chip flash memory and 200 KB of SRAM, providing ample space for complex applications and algorithms.
  • Advanced Integration: Features a variety of peripherals including multiple high-speed USB interfaces, an Ethernet MAC, and an LCD controller, facilitating the development of sophisticated user interfaces and networked solutions.
  • Security: Comes with advanced security features such as hardware AES encryption acceleration, ensuring secure data handling and communication.
  • Power Efficiency: Supports multiple power-saving modes, making it ideal for battery-powered and energy-sensitive applications.
  • Packaging: Available in a compact 180-pin LQFP package, optimizing board space without compromising on functionality.

Applications

The LPC54607J512ET180E microcontroller is versatile and suitable for a wide range of applications, including:

  • Industrial control systems
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Automotive systems
  • Medical equipment

Development Support

NXP offers comprehensive development support for the LPC54607J512ET180E with its software development kits, extensive documentation, and a vibrant community forum. Engineers can quickly begin development and leverage NXP's resources to accelerate time-to-market.

Whether you are designing an advanced industrial system or an innovative IoT device, the LPC54607J512ET180E offers the performance, integration, and efficiency required to deliver a competitive edge.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess