EN
  • EN
  • DE

MK30DN512VLQ10

Part No MK30DN512VLQ10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 100MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART
Peripherals DMA, I2S, LCD, LVD, POR, PWM, WDT
The number of I/O 102
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Date RAM Size 128K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 46x16b; D/A 2x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Family Part Number MK30DN512
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 1223905-MK30DN512VLQ10
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK30DN512VLQ10 CAD Model

Description

Product Overview: NXP MK30DN512VLQ10 Microcontroller

The NXP MK30DN512VLQ10 microcontroller is a feature-rich MCU designed to meet the needs of a wide range of applications. This device is part of the Kinetis K30 family of 32-bit microcontrollers based on the ARM Cortex-M4 core. It is an ideal choice for designers looking for a balance between performance and power efficiency.

At the heart of the MK30DN512VLQ10 is the ARM Cortex-M4 processor which operates at a frequency of up to 100 MHz. This core includes a Floating Point Unit (FPU) that supports single-precision floating-point data processing, enhancing the computational capabilities of the device. The MCU boasts 512KB of flash memory and 64KB of RAM, providing ample storage for complex applications and sufficient space for real-time data processing.

The microcontroller is equipped with a variety of communication interfaces, including multiple UARTs, SPI, I2C, and CAN modules, making it suitable for networking applications in automotive and industrial control systems. It also features USB 2.0 Full Speed and OTG capabilities, adding to its versatility.

For enhanced security, the MK30DN512VLQ10 incorporates a hardware encryption module that supports DES, 3DES, AES, and SHA algorithms. This feature is essential for applications requiring secure data communications or storage.

The device comes in a 144-LQFP package and offers a range of peripheral functions such as multiple timers, real-time clock, analog comparators, and a 16-bit analog-to-digital converter (ADC) with multiple channels. These features make it suitable for sensor interfacing and real-time control tasks.

The microcontroller's power efficiency is supported by multiple flexible power modes, including low-power run, wait, and stop modes. This allows designers to optimize power consumption according to the application's requirements. Additionally, the MK30DN512VLQ10 is supported by NXP's software and hardware development tools, simplifying the development process and accelerating time to market.

In summary, the NXP MK30DN512VLQ10 is a robust microcontroller that offers a rich set of features to address the needs of complex embedded systems, while providing tools for secure communication, efficient power management, and a flexible set of peripherals.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess